EN
  • EN
  • DE

LTC2909CDDB-5#TRMPBF

Part No LTC2909CDDB-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 3 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 4.425V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2909
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2909CDDB-5#TRMPBFCT,LTC2909CDDB-5#TRMPBFTR,-2735-LTC2909CDDB-5#TRMPBFCT,LTC2909CDDB5TRMPBF,LTC2909CDDB-5#TRMPBF-ND,LTC2909CDDB-5#TRMPBFDKR
Standard Package 500
Win Source Part Number 982002-LTC2909CDDB-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2909CDDB-5#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2909CDDB-5#TRMPBF Precision Hex Supply Monitor

The LTC2909CDDB-5#TRMPBF is a precision hex supply monitor designed to ensure the reliability and stability of system voltages in a wide array of electronic applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component is specifically engineered to monitor up to six supply voltages simultaneously, making it an ideal solution for complex systems requiring multiple power rails.

This versatile monitor features a fixed 5V monitor along with five adjustable inputs, allowing for precise supervision of various voltage levels. The adjustable thresholds can be set with external resistive dividers, providing flexibility to accommodate different voltage requirements. The LTC2909CDDB-5#TRMPBF is capable of monitoring voltage thresholds with a tight accuracy of ±1.5%, ensuring reliable operation of the system it is integrated into.

The device comes in a compact 10-lead DFN package, which is highly suitable for space-constrained applications. Its small footprint does not compromise on performance, as it offers a low supply current, making it a power-efficient choice for portable and battery-powered devices. The LTC2909CDDB-5#TRMPBF also features a reset output with an adjustable delay, providing a controlled system reset and allowing for a safe system restart after a voltage fault is detected.

For enhanced system protection, the LTC2909CDDB-5#TRMPBF includes a manual reset input, adding an extra layer of control for the user. This input can be used to initiate a system reset manually, which is particularly useful during system maintenance or troubleshooting.

Designed for robust operation, the LTC2909CDDB-5#TRMPBF can operate over a wide temperature range, ensuring consistent performance even in harsh environmental conditions. Its automotive-grade design makes it suitable for use in vehicle electronics, industrial control systems, and other applications where reliability is paramount.

In summary, the LTC2909CDDB-5#TRMPBF from Analog Devices Inc. is a highly reliable, precision hex supply monitor that offers adjustable voltage monitoring, low power consumption, and a compact form factor, making it an excellent choice for managing multiple power supplies in sophisticated electronic systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,391 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess