Product Overview: LTC2909CDDB-2.5#TRMPBF
The LTC2909CDDB-2.5#TRMPBF is a precision hex supply monitor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to monitor six supply voltages simultaneously, ensuring that all system voltages are within specified thresholds. It is an essential component for reliable system operation in a variety of applications, including computer systems, network servers, and telecommunications equipment.
Key Features
- Voltage Monitoring: The LTC2909CDDB-2.5#TRMPBF monitors six voltage channels, making it an ideal solution for systems with multiple supply voltages.
- Precision Thresholds: It features high-accuracy thresholds of ±1.5% for the monitored voltages, ensuring precise and reliable operation.
- Adjustable Reset Timeout: The device includes an adjustable reset timeout period, allowing designers to customize the reset de-bounce time to suit specific system requirements.
- Low Power Consumption: With its low quiescent current, the LTC2909CDDB-2.5#TRMPBF is suitable for power-sensitive applications.
- Compact Package: The product is offered in a 10-lead DFN package, providing a space-efficient solution for modern compact electronic designs.
Applications
The LTC2909CDDB-2.5#TRMPBF is versatile and can be used in various applications that require multiple voltage monitoring and precise control. Its typical applications include:
- Computer Systems
- Network Servers
- Telecommunications Equipment
- Industrial Systems
- Medical Equipment
Product Specifications
This precision hex supply monitor operates over a wide temperature range and is characterized by its robustness and reliability. Here are some of the key specifications:
- Supply Voltage Range: 2.5V fixed
- Temperature Range: Industrial (-40°C to +85°C)
- Package: 10-lead DFN (3mm x 3mm)
- RoHS Compliant: Yes, the product meets environmental standards and is RoHS compliant.
The LTC2909CDDB-2.5#TRMPBF from Analog Devices Inc. represents a reliable solution for systems that require multiple voltage monitoring with high accuracy and minimal power consumption. Its compact design and comprehensive feature set make it a valuable addition to any power management system.