EN
  • EN
  • DE

LTC2874IUHF#PBF

Part No LTC2874IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 4/4 38QFN / 4/4 Transceiver Half IO-Link 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 4/4
Duplex Half
Data Rate -
Voltage - Supply 8V ~ 34V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC2874
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354491-LTC2874IUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2874IUHF#PBF CAD Model

Description

Analog Devices Inc. LTC2874IUHF#PBF - Robust, High-Speed RS485/RS232 Transceiver IC

The LTC2874IUHF#PBF from Analog Devices Inc. is a versatile and robust integrated circuit that offers a multi-protocol transceiver solution, catering to the needs of RS485 and RS232 communication interfaces. This powerful chip is designed to withstand severe industrial environments, making it an ideal choice for applications requiring reliable data transmission over long distances and in noisy conditions.

Encased in a compact 38-lead QFN package, the LTC2874 provides four driver/receiver channels, each programmable for RS485 or RS232 operation, enabling it to support a wide range of applications. The product's versatility is further enhanced by its configurable integrated termination, allowing for easy adaptation to the requirements of various network topologies.

One of the standout features of the LTC2874IUHF#PBF is its extended common-mode range of ±25V, which exceeds the industry standard for RS485 transceivers. This ensures that the device can handle common-mode voltages that would typically cause data corruption or damage to other transceivers. Additionally, the transceiver is protected against overvoltage conditions up to ±60V, safeguarding the IC against harsh electrical transients that are common in industrial settings.

The transceiver's high-speed operation supports data rates up to 20Mbps for RS485 and 1Mbps for RS232, allowing for efficient data communication in time-sensitive applications. Furthermore, the LTC2874 features low power shutdown modes that significantly reduce power consumption when the transceiver is not in active use, making it a power-efficient choice for energy-conscious designs.

For enhanced reliability, the LTC2874IUHF#PBF includes fault protection features such as over-temperature protection and short-circuit protection for the driver outputs. This ensures continuous operation even under fault conditions, minimizing downtime and maintenance requirements.

In summary, the LTC2874IUHF#PBF from Analog Devices Inc. is a highly reliable, feature-rich transceiver IC that provides the flexibility and robustness needed for demanding industrial communication tasks. Its superior protection features and high-speed capabilities make it an excellent choice for engineers looking to develop advanced communication systems in challenging environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4702 $66.9404
4+ $27.4627 $109.8508
6+ $26.6045 $159.6270
8+ $25.7463 $205.9704
11+ $24.8881 $273.7691
14+ $22.3135 $312.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess