EN
  • EN
  • DE

LTC2873CUFD#TRPBF

Part No LTC2873CUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Half RS232, RS485 24-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name LTC2873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845748-LTC2873CUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2873CUFD#TRPBF CAD Model

Description

Product Overview: LTC2873CUFD#TRPBF

The LTC2873CUFD#TRPBF is a versatile, high-performance interface IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust product offers a multi-protocol transceiver solution that is ideal for industrial, automotive, and communication applications requiring high-speed data transmission and reception.

Key Features

  • Multi-Protocol Support: The LTC2873CUFD#TRPBF supports RS232, RS485, and RS422 protocols, making it highly adaptable for various communication requirements.
  • Integrated Protection: It comes with integrated electrostatic discharge (ESD) protection, which ensures reliability and longevity even in harsh environments.
  • High Data Rates: Capable of data rates up to 20Mbps for RS485/RS422 and 1Mbps for RS232, it can handle high-speed data communication with ease.
  • Configurable: The device features configurable integrated termination resistors for RS485/RS422 modes, providing flexibility and convenience in system design.
  • Low Power Operation: Designed for low power consumption, it helps in reducing the overall power requirements of the system it is integrated into.

Applications

The LTC2873CUFD#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive networks
  • Communication infrastructure
  • Networked security systems
  • Building automation

Quality and Reliability

Analog Devices Inc. ensures that the LTC2873CUFD#TRPBF meets the highest quality and reliability standards. The product is available in a 20-lead QFN package, which is RoHS compliant and manufactured with a lead-free finish, reflecting the company's commitment to environmental sustainability.

Ordering Information

The part number LTC2873CUFD#TRPBF signifies the tape and reel packaging option, which facilitates efficient assembly processes for high-volume production needs. With Analog Devices Inc.'s reputation for precision and performance, this product stands out as a reliable choice for designers seeking a multi-protocol interface solution.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3032 $55.8192
14+ $7.6334 $106.8676
21+ $7.3949 $155.2929
28+ $7.1563 $200.3764
37+ $6.9178 $255.9586
49+ $6.2022 $303.9078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess