EN
  • EN
  • DE

LTC2864HS-1#TRPBF

Part No LTC2864HS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SO / 1/1 Transceiver Full RS422, RS485 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LTC2864
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382635-LTC2864HS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2864HS-1#TRPBF CAD Model

Description

Product Overview: LTC2864HS-1#TRPBF

The LTC2864HS-1#TRPBF is a high-performance, robust RS485/RS422 transceiver from Analog Devices Inc., designed to provide reliable data communication in harsh industrial environments. This transceiver is part of the LTC2864 series, which is known for its advanced features and specifications that ensure optimal performance in a variety of applications, including networked control systems, factory automation, and data acquisition systems.

Key Features

  • Extended Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications that require operation in extreme conditions.
  • High Speed: With a data rate capability of up to 20Mbps, the LTC2864HS-1#TRPBF is well-suited for high-speed communication requirements.
  • Integrated Protection: The transceiver includes integrated electrostatic discharge (ESD) protection and fault protection features, ensuring the reliability and longevity of the device in the presence of electrical noise and other potential hazards.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for power-sensitive applications.
  • Adjustable Driver Slew Rates: The LTC2864HS-1#TRPBF allows for adjustable driver slew rates, providing flexibility in managing electromagnetic interference (EMI) and signal reflections.

Applications

  • Industrial Control Systems
  • Factory Automation
  • Data Acquisition Systems
  • Building Automation
  • Networking and Communication Equipment

Product Specifications

The LTC2864HS-1#TRPBF transceiver is available in a compact, surface-mount package that is RoHS compliant and suitable for automated assembly processes. It supports a single 3.3V or 5V supply voltage, which provides flexibility in system design. The device also features a half-duplex communication interface that allows for bidirectional communication on a single pair of wires, which is essential for reducing wiring complexity in large systems.

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2864HS-1#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring that it can withstand the rigors of industrial environments while providing consistent, reliable performance.

For engineers and system designers looking for a robust and high-speed RS485/RS422 transceiver, the LTC2864HS-1#TRPBF from Analog Devices Inc. offers an excellent balance of performance, protection, and power efficiency, making it an ideal choice for critical communication applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess