EN
  • EN
  • DE

LTC2863MPS8-2#PBF

Part No LTC2863MPS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201550-LTC2863MPS8-2#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Receiver Hysteresis 150 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2863MPS8-2#PBF CAD Model

Description

Analog Devices LTC2863MPS8-2#PBF - Robust High Speed Transceiver

The LTC2863MPS8-2#PBF is a high-performance, ruggedized RS485/RS422 transceiver from Analog Devices Inc., designed to operate in the most demanding environments. This particular model is part of a family of transceivers that offer various data rates, receiver bandwidths, and interface options to cater to a wide range of applications. The LTC2863MPS8-2#PBF is notable for its high-speed operation and enhanced ESD protection.

Featuring an integrated switchable termination, this transceiver can be configured for a 120Ω terminated or unterminated network which allows for flexibility in network topology and reduces the need for external components. The device supports data rates up to 20Mbps, making it suitable for high-speed data communication in industrial, automotive, and telecommunications systems.

One of the key attributes of the LTC2863MPS8-2#PBF is its robustness against electrical transients. It is equipped with ±60V overvoltage fault protection on the transceiver data lines, and an extended common-mode range of ±25V, exceeding the industry standard of ±12V. This ensures reliable communication in electrically noisy environments or in the presence of ground loop voltages.

The device also boasts an impressive ESD protection level, withstanding up to ±15kV using the Human Body Model (HBM) and ±8kV using the IEC61000-4-2 contact discharge method. This high level of protection is essential for applications where the interface may be exposed to human interaction or where equipment may be subject to static discharges.

For power efficiency, the LTC2863MPS8-2#PBF features a low-power shutdown mode that reduces the supply current to 10µA, extending the life of battery-powered systems. It also operates over a wide temperature range from -40°C to 125°C, which is critical for industrial and outdoor applications.

The device is packaged in an 8-lead MSOP package, which is a space-saving solution for compact designs. The LTC2863MPS8-2#PBF is fully specified over the industrial temperature range, making it an ideal choice for harsh industrial environments where space is at a premium and reliability is paramount.

With its combination of high-speed communication, robust protection features, and power efficiency, the LTC2863MPS8-2#PBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable transceiver for their critical data communication needs.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0799 $60.3995
11+ $9.9117 $109.0287
16+ $9.6020 $153.6320
22+ $9.2923 $204.4306
28+ $8.9825 $251.5100
38+ $8.0533 $306.0254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess