EN
  • EN
  • DE

LTC2863CS8-1#TRPBF

Part No LTC2863CS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2863
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879440-LTC2863CS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2863CS8-1#TRPBF CAD Model

Description

Product Overview: LTC2863CS8-1#TRPBF

The LTC2863CS8-1#TRPBF is a high-performance, robust transceiver component from Analog Devices Inc., designed to facilitate reliable communication over RS485/RS422 networks. This particular model is a testament to Analog Devices' commitment to providing industry-leading solutions for serial communication applications that require high speed, differential signaling capabilities.

Key Features

  • Integrated Transceiver: The LTC2863CS8-1#TRPBF integrates both a driver and a receiver, allowing for bidirectional communication over RS485/RS422 networks.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, this device is suitable for harsh industrial environments.
  • High Data Rates: It supports data rates up to 20Mbps, making it ideal for applications that require fast data transmission.
  • Enhanced ESD Protection: The device boasts an impressive ESD protection level of ±15kV for Human Body Model (HBM), ensuring reliability and longevity even in electrically noisy environments.
  • Fail-Safe Features: The LTC2863CS8-1#TRPBF offers a receiver fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle.

Applications

The versatility of the LTC2863CS8-1#TRPBF makes it an excellent choice for a wide range of applications, including:

  • Industrial Control Systems
  • Networked Security Systems
  • Building Automation
  • Factory Automation
  • Data Acquisition Systems

Reliability and Packaging

The LTC2863CS8-1#TRPBF is encapsulated in a narrow 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. Its tape and reel packaging (denoted by the '#TRPBF' suffix) facilitates automated assembly processes, making it convenient for mass production requirements.

Conclusion

With its combination of high-speed data transfer capabilities, robust protection features, and suitability for extreme environments, the LTC2863CS8-1#TRPBF from Analog Devices Inc. represents a reliable solution for any system requiring RS485/RS422 communication. Designers and engineers can count on this transceiver to maintain signal integrity and operational stability across a broad range of applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2728 $92.5456
4+ $37.9672 $151.8688
5+ $36.7810 $183.9050
7+ $35.5948 $249.1636
9+ $34.4086 $309.6774
12+ $30.8489 $370.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,898 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess