EN
  • EN
  • DE

LTC2862MPS8-2#TRPBF

Part No LTC2862MPS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879439-LTC2862MPS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862MPS8-2#TRPBF CAD Model

Description

Product Overview: LTC2862MPS8-2#TRPBF

The LTC2862MPS8-2#TRPBF is a high-performance, robust RS485/RS422 transceiver from Analog Devices Inc., designed to provide reliable communication in harsh industrial environments. This transceiver is a part of a family of fully integrated transceivers that offer significant improvements in terms of signal integrity and immunity to electromagnetic interference (EMI).

Key Features

  • High Speed: The device supports data rates up to 20Mbps, making it suitable for high-speed serial communication.
  • Extended Temperature Range: It is designed to operate reliably in extreme temperature conditions, with a specified range from -40°C to +125°C.
  • Robust ESD Protection: The LTC2862MPS8-2#TRPBF offers ±16kV Human Body Model (HBM) ESD protection on the transceiver interface pins, ensuring durability and reducing the risk of damage during handling and operation.
  • High Common-Mode Voltage Range: The device can handle common-mode voltages from -7V to +12V, providing reliable data communication in the presence of ground loop voltages.
  • Failsafe Receiver: The receiver has a failsafe feature that ensures a logic-high output if the inputs are open, shorted, or idle, which helps in maintaining data integrity.
  • Low Power Shutdown Mode: It includes a low power shutdown mode that reduces power consumption when the transceiver is not in use.

Applications

Designed for use in challenging environments, the LTC2862MPS8-2#TRPBF is ideal for a variety of applications across multiple industries. These include:

  • Industrial Field Buses
  • Networked Control Systems
  • Building Automation
  • Factory Automation
  • Instrumentation

Product Specifications

The LTC2862MPS8-2#TRPBF comes in an MPS8 package and is available in tape and reel packaging, denoted by the TRPBF suffix. This transceiver is part of the LTC2862 series, which is known for its high reliability and performance in demanding applications.

With its robust feature set and adherence to the RS485 and RS422 standards, the LTC2862MPS8-2#TRPBF from Analog Devices Inc. is a top choice for designers looking to implement a reliable communication interface in their industrial or commercial products.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess