EN
  • EN
  • DE

LTC2862CS8-1#TRPBF

Part No LTC2862CS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2862CS8-1#TRPBFDKR, LTC2862CS8-1#TRPBFCT, LTC2862CS8-1#TRPBFTR, LTC2862CS8-1#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879430-LTC2862CS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862CS8-1#TRPBF CAD Model

Description

Product Overview: LTC2862CS8-1#TRPBF

The LTC2862CS8-1#TRPBF is a high-performance, robust RS485/RS422 transceiver from Analog Devices Inc. This transceiver is designed to provide reliable communication in challenging industrial environments where noise immunity and fault tolerance are critical for system integrity. The device is part of Analog Devices' LTC2862 series, which is known for its advanced features and exceptional performance.

Key Features

  • High Speed: The LTC2862CS8-1#TRPBF supports data rates up to 20Mbps, making it suitable for high-speed data communication applications.
  • Extended Common-Mode Range: It features an extended common-mode range of ±25V, ensuring reliable data transmission even in the presence of large ground loop voltages.
  • Fault Protection: The device offers ±60V overvoltage fault protection on the transceiver input and output pins, providing robust protection against electrical overstress conditions.
  • Low Power: With a low quiescent current draw, this transceiver is an excellent choice for power-sensitive applications.
  • Hot Swap Capability: It includes integrated hot-swap functionality, which allows for live insertion and removal without disrupting the communication bus.

Applications

The LTC2862CS8-1#TRPBF is ideal for a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Process control networks
  • Automotive control systems

Product Specifications

This transceiver is available in an 8-lead SOIC package, which is suitable for compact designs. The operating temperature range of -40°C to +85°C ensures that the device can perform reliably in a wide range of environmental conditions. The product is also compliant with the TIA/EIA-485-A standard, ensuring compatibility with other compliant devices in RS485/RS422 networks.

With its combination of speed, robust protection features, and low power consumption, the LTC2862CS8-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and efficient communication interface in their industrial or automotive applications.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess