EN
  • EN
  • DE

LTC2862AIS8-1#TRPBF

Part No LTC2862AIS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845162-LTC2862AIS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AIS8-1#TRPBF CAD Model

Description

LTC2862AIS8-1#TRPBF - Robust RS485/RS422 Transceiver from Analog Devices Inc.

The LTC2862AIS8-1#TRPBF is a high-performance, robust RS485/RS422 transceiver designed by Analog Devices Inc. to provide reliable data communication in harsh and demanding environments. This transceiver is part of the LTC2862 series, which is renowned for its high level of protection against electrical overstress and its ability to maintain signal integrity under extreme conditions.

With its advanced features, the LTC2862AIS8-1#TRPBF is suitable for a wide range of applications, including industrial control systems, networked communication in factory automation, data acquisition systems, and any application requiring high-speed, bidirectional data communication with strong noise immunity.

Key Features:

  • Extended Temperature Range: The device is designed to operate reliably over an industrial temperature range from -40°C to 125°C, ensuring performance in extreme conditions.
  • High ESD Protection: The LTC2862AIS8-1#TRPBF offers an impressive ±25kV Human Body Model (HBM) ESD protection on the transceiver's bus pins, providing robustness against electrostatic discharges.
  • High Data Rates: It supports data rates up to 20Mbps, making it suitable for high-speed communication requirements.
  • Low Power Shutdown: The device includes a low power shutdown mode that reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.
  • Failsafe Receiver: The transceiver has a failsafe receiver that ensures a high logic level output if the inputs are open, shorted, or idle, enhancing the reliability of the communication link.
  • Integrated Protection: The device features integrated overvoltage protection on the receiver inputs and driver outputs, protecting against voltage faults up to ±60V.

Package and Quality:

The LTC2862AIS8-1#TRPBF is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to high-quality products, and this transceiver is no exception, manufactured to meet stringent industry standards for performance and reliability.

Overall, the LTC2862AIS8-1#TRPBF is a top-tier choice for designers looking for a durable and high-speed RS485/RS422 transceiver. Its combination of advanced protection features, high data rate capability, and reliable performance under challenging conditions make it an essential component in any robust communication system.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9863 $59.9178
13+ $8.1939 $106.5207
19+ $7.9379 $150.8201
27+ $7.6818 $207.4086
34+ $7.4258 $252.4772
46+ $6.6576 $306.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess