EN
  • EN
  • DE

LTC2862AIS8-1#PBF

Part No LTC2862AIS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2862AIS8-1#PBF,LTC2862AIS8-1#PBF-ND,505-LTC2862AIS8-1#PBF
Standard Package 100
Win Source Part Number 1072215-LTC2862AIS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AIS8-1#PBF CAD Model

Description

Product Overview: LTC2862AIS8-1#PBF by Analog Devices Inc.

The LTC2862AIS8-1#PBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This transceiver is part of the LTC2862 series, which are advanced RS485/RS422 transceivers that integrate multiple features to ensure uninterrupted data communication with enhanced protection mechanisms.

Key Features

  • High-Speed Operation: The device supports data rates up to 20Mbps, making it suitable for high-speed serial communication required in modern industrial applications.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to 125°C, ensuring reliable performance under extreme temperature conditions.
  • Robust ESD Protection: The LTC2862AIS8-1#PBF offers ±15kV ESD protection on the transceiver interface pins, safeguarding the device against electrostatic discharges.
  • Enhanced Safety Features: It includes integrated fail-safe features that ensure a logic-high receiver output when inputs are open, shorted, or idle, providing additional safety and reliability.
  • Low Power Shutdown Mode: The device includes a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use.

Applications

The LTC2862AIS8-1#PBF is well-suited for a variety of applications, particularly in fields that require robust communication systems, such as:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks
  • Automotive Control Systems

Package and Quality

The transceiver comes in a compact 8-lead SOIC package, making it easy to integrate into various circuit designs without taking up significant board space. The LTC2862AIS8-1#PBF is manufactured by Analog Devices Inc., a leader in high-performance analog technology, ensuring high-quality and reliability for critical industrial applications.

With its combination of speed, robust protection, and reliable data communication, the LTC2862AIS8-1#PBF transceiver is an excellent choice for designers looking to enhance the performance and integrity of their industrial communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6207 $57.7242
13+ $7.8940 $102.6220
20+ $7.6473 $152.9460
28+ $7.4006 $207.2168
35+ $7.1539 $250.3865
47+ $6.4138 $301.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess