EN
  • EN
  • DE

LTC2855CGN#PBF

Part No LTC2855CGN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 1/1 Transceiver Full RS422, RS485 16-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924417-LTC2855CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2855CGN#PBF CAD Model

Description

Product Overview: LTC2855CGN#PBF from Analog Devices Inc.

The LTC2855CGN#PBF is a robust transceiver component from Analog Devices Inc., designed to facilitate reliable communication in industrial environments. This integrated circuit is a part of the LTC2855 series, which provides an interface for RS485/RS422 communication protocols. The device is particularly suited for applications requiring high-speed data transfer and noise immunity in challenging conditions.

Key Features

  • Interface Type: The LTC2855CGN#PBF supports RS485/RS422 protocols, which are standard for serial data communication. It allows for differential data transmission, which is essential for reducing the effects of electromagnetic interference and crosstalk, thus ensuring signal integrity over long distances.
  • High Speed: With the capability to support data rates up to 20Mbps, this transceiver is well-suited for applications that require fast data exchange, such as industrial control systems, networked instrumentation, and high-speed data acquisition systems.
  • Integrated Protection: The device features integrated electrostatic discharge (ESD) protection up to ±15kV, safeguarding the transceiver against damage from static electricity and enhancing its durability in industrial settings.
  • Extended Temperature Range: The LTC2855CGN#PBF operates effectively over a wide temperature range from -40°C to +85°C, ensuring consistent performance even in extreme environmental conditions.
  • Supply Voltage: It operates on a single 3.3V supply, making it compatible with a variety of low-voltage systems and simplifying power management within the design.
  • Package: The transceiver comes in a compact 16-lead SSOP (Shrink Small Outline Package) that offers a space-saving solution for densely packed circuit boards.

Applications

The LTC2855CGN#PBF is ideal for a range of applications where robust communication is critical. It is commonly used in:

  • Industrial Control Systems
  • Building Automation
  • Networked Instrumentation
  • Factory Automation
  • High-Speed Data Acquisition Systems

With its combination of high-speed capabilities, robust protection features, and reliable performance in harsh environments, the LTC2855CGN#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the communication reliability and efficiency of their industrial systems.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5317 $52.6585
12+ $8.6414 $103.6968
18+ $8.3714 $150.6852
25+ $8.1013 $202.5325
32+ $7.8313 $250.6016
43+ $7.0212 $301.9116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess