Product Overview: LTC2850IS8#TRPBF
The LTC2850IS8#TRPBF is a high-performance, low-power transceiver from Analog Devices Inc., designed for RS485 and RS422 communication protocols. This robust integrated circuit is housed in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. It offers a slew rate limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it an excellent choice for industrial, networking, and telecommunications systems.
Key Features
- Interface Type: RS485/RS422
- Supply Voltage Range: 3V to 5.5V
- Driver Output Voltage: -7V to 12V
- Operating Temperature Range: -40°C to 85°C
- Data Rate: Up to 20Mbps in overdrive mode
- Integrated Protection: Features receiver fail-safe for open, shorted, or terminated but idle data lines
- Package Type: 8-lead SOIC
- Mounting Type: Surface Mount
Applications
The LTC2850IS8#TRPBF is versatile and can be used in a variety of applications including:
- Industrial Control Systems
- Networked Security Cameras
- Building Automation
- Point of Sale (POS) Systems
- Data Communication Systems
Product Advantages
This transceiver stands out for its integrated receiver fail-safe feature which ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line without any data signal. Additionally, the LTC2850IS8#TRPBF supports hot-swapping, which allows devices to be connected or disconnected from the bus without turning off the system. The device's low-power consumption makes it ideal for power-sensitive applications.
Ordering Information
The product is available with the orderable part number LTC2850IS8#TRPBF, where the suffixes denote the packaging and temperature grade of the device. It is supplied in tape and reel packaging for use in automated manufacturing environments.