EN
  • EN
  • DE

LTC2850HS8#TRPBF

Part No LTC2850HS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879404-LTC2850HS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2850HS8#TRPBF CAD Model

Description

Product Overview: LTC2850HS8#TRPBF from Analog Devices Inc.

The LTC2850HS8#TRPBF is a high-performance, low-power RS485/RS422 transceiver from Analog Devices Inc., designed to provide robust communication in harsh industrial environments. With its advanced features and robust design, it is well-suited for a variety of applications including networked industrial control systems, factory automation, and data acquisition systems.

Key Features

  • Interface Type: RS485/RS422, ensuring compatibility with industry-standard communication protocols.
  • Data Rate: Up to 20Mbps, enabling high-speed data transmission for efficient operation.
  • Supply Voltage Range: 3V to 5.5V, allowing for flexibility in various power supply scenarios.
  • Operating Temperature: -40°C to +125°C, ensuring reliable performance in extreme environmental conditions.
  • Receiver Hysteresis: 50mV, providing enhanced noise immunity and improved signal integrity.
  • ESD Protection: ±15kV Human Body Model (HBM) on transceiver interface pins, offering robust protection against electrostatic discharge events.

Package and Mounting

The LTC2850HS8#TRPBF comes in an 8-Lead Plastic SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board. The package is designed for optimal thermal performance and reliability, making it a great choice for compact and densely packed electronic assemblies.

Applications

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks
  • Data Acquisition Systems

This RS485/RS422 transceiver from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the industrial market. The LTC2850HS8#TRPBF's robust feature set ensures that it can handle the rigors of industrial communication, making it an essential part of any high-performance data transmission solution.

Ordering Information

The product is available with the part number LTC2850HS8#TRPBF and can be ordered through Analog Devices Inc. or their authorized distributors. It is supplied in tape and reel packaging, which is ideal for automated assembly processes and large volume production requirements.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess