EN
  • EN
  • DE

LTC2755ACUP-16#PBF

Part No LTC2755ACUP-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit Quad SoftSpan Iout DAC with Parallel I/O (1LSB INL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 4
Number of Converters 4
Number of Pins 64
Operating Supply Voltage 5 V
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Settling Time 2 µs
Supply Type Single
Win Source Part Number 1072191-LTC2755ACUP-16#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2755ACUP-16#PBF CAD Model

Description

Product Overview: LTC2755ACUP-16#PBF from Analog Devices Inc.

The LTC2755ACUP-16#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This precision DAC is part of a family of pin-compatible DACs, including 12-, 14-, and 16-bit versions. It is designed to meet the demanding requirements of industrial, communication, and high-end consumer applications where high resolution and accuracy are essential.

Encased in a compact QFN-64 package, the LTC2755ACUP-16#PBF features a unique architecture that enables it to deliver exceptional dynamic performance. With a 16-bit resolution, it ensures the fine granularity required for precise control applications, such as automated test equipment, process control, and medical devices. The DAC operates on a single 5V supply, simplifying the power supply design and reducing power consumption.

One of the standout features of the LTC2755ACUP-16#PBF is its SoftSpan™ interface, which allows users to configure the output voltage range on a per-channel basis. This feature provides the flexibility to generate multiple output ranges, including 0V to 5V, 0V to 10V, ±5V, and ±10V, without the need for external components or voltage references. This capability simplifies design and reduces the bill of materials.

The device also supports a high-speed SPI/Microwire-compatible serial interface, enabling fast data transfer rates and easy interfacing with a wide range of microcontrollers and digital systems. The LTC2755ACUP-16#PBF offers excellent integral nonlinearity (INL) and differential nonlinearity (DNL) specifications, ensuring accurate and stable performance over its entire operating range.

With its robust feature set, the LTC2755ACUP-16#PBF is an ideal choice for applications requiring high-precision analog output. Its reliability and performance are backed by Analog Devices' reputation for delivering quality components that lead the industry in innovation and dependability. Whether for sophisticated control systems, precision instrumentation, or advanced communication platforms, the LTC2755ACUP-16#PBF stands out as a versatile and precise DAC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.6093 $84.6093
2+ $81.9652 $163.9304
3+ $79.3212 $237.9636
4+ $76.6772 $306.7088
5+ $68.7450 $343.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess