EN
  • EN
  • DE

LTC2662IUH-12#PBF

Part No LTC2662IUH-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Digital to Analog Converter 5 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2662
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924415-LTC2662IUH-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2662IUH-12#PBF CAD Model

Description

Analog Devices Inc. LTC2662IUH-12#PBF Digital-to-Analog Converter

The LTC2662IUH-12#PBF from Analog Devices Inc. is a precision digital-to-analog converter (DAC) designed for industrial, automotive, and communication applications where high performance and robust reliability are paramount. This advanced 12-bit DAC features five output channels, each capable of sourcing or sinking up to 20mA of current, making it a versatile choice for programmable voltage and current sources.

Key Features

  • Resolution: The LTC2662IUH-12#PBF boasts a 12-bit resolution, ensuring fine granularity and precise control over the analog output signals.
  • Channels: With five independent DAC channels, it can manage multiple analog outputs simultaneously, allowing for complex system control in a compact form factor.
  • Output Range: Each channel can be independently configured for different output ranges, providing flexibility for various applications. It supports standard ranges including 0V to 5V, 0V to 10V, ±5V, and ±10V.
  • Integrated Features: The device includes integrated output switches that allow each DAC channel to be disconnected from the output terminal for fault protection or power-down states.
  • SoftSpan™ Technology: Analog Devices' proprietary SoftSpan technology enables easy reconfiguration of the output voltage range without the need for external components.
  • Thermal Protection: It features thermal shutdown and overcurrent protection, ensuring the device operates safely under various conditions.

Applications

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Testing and Control Systems
  • Programmable Power Supplies and Loads

The LTC2662IUH-12#PBF comes in a compact 32-lead QFN package, which is suitable for space-constrained applications. Its digital interface is SPI compatible, allowing for straightforward integration with microcontrollers and digital systems. This product exemplifies Analog Devices' commitment to delivering high-performance, reliable solutions for sophisticated electronic systems.

With its combination of high precision, multiple output channels, and robust protection features, the LTC2662IUH-12#PBF is an excellent choice for designers who require a high-quality, multi-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1145 $75.1145
2+ $61.6325 $123.2650
3+ $59.7064 $179.1192
4+ $57.7804 $231.1216
5+ $55.8544 $279.2720
6+ $50.0764 $300.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess