EN
  • EN
  • DE

LTC2645IMS-L8#PBF

Part No LTC2645IMS-L8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201719-LTC2645IMS-L8#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Data Interface PWM
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2645IMS-L8#PBF CAD Model

Description

Analog Devices Inc. LTC2645IMS-L8#PBF Quad 12-/10-/8-Bit PWM to VOUT DACs with 10ppm/°C Reference

The LTC2645IMS-L8#PBF from Analog Devices Inc. is a highly integrated digital-to-analog converter (DAC) designed for precision applications requiring the conversion of pulse width modulated (PWM) signals to stable analog voltages. This quad DAC features four independent DAC channels, each capable of converting 12-bit, 10-bit, or 8-bit PWM input signals into proportional voltage outputs.

Encased in a compact 16-lead MSOP package, the LTC2645IMS-L8#PBF offers a space-saving solution that is ideal for high-density system designs. The device operates from a single 2.7V to 5.5V supply, making it versatile for use in a variety of applications ranging from industrial process control to automotive systems and portable battery-operated devices.

One of the key features of this DAC is its integrated high-accuracy reference with a low temperature coefficient of just 10ppm/°C. This ensures stable performance over a wide temperature range, minimizing the impact of environmental variations on the output accuracy. The LTC2645 provides a full-scale output voltage range of 0V to VREF, giving engineers flexibility in system design.

Each DAC channel of the LTC2645IMS-L8#PBF can be independently programmed via a simple and fast PWM interface, which reduces the complexity of the digital interface and minimizes the need for extensive digital code. The fast settling time of the DAC ensures rapid response to PWM input changes, which is critical for dynamic applications requiring high-speed performance.

Additional features include a clear input that resets all DACs to zero scale, and a power-on reset that ensures the DAC outputs power up to zero scale or midscale and remain there until a valid write takes place. This makes the LTC2645IMS-L8#PBF an excellent choice for systems that require a predictable startup behavior.

With its robust feature set and high level of integration, the LTC2645IMS-L8#PBF from Analog Devices Inc. is an ideal solution for designers looking to streamline their PWM to analog voltage conversion processes while maintaining high precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2155 $61.0775
10+ $10.0230 $100.2300
16+ $9.7097 $155.3552
22+ $9.3965 $206.7230
28+ $9.0833 $254.3324
37+ $8.1437 $301.3169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess