EN
  • EN
  • DE

LTC2637IDE-HZ12#TRPBF

Part No LTC2637IDE-HZ12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14DFN / 12 Bit Digital to Analog Converter 8 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 8
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I²C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Architecture -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2637
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382630-LTC2637IDE-HZ12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2637IDE-HZ12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2637IDE-HZ12#TRPBF

The LTC2637IDE-HZ12#TRPBF is a precision digital-to-analog converter (DAC) product from Analog Devices Inc., designed for high-performance applications where accuracy and stability are paramount. This particular model is part of the LTC2637 family of octal 12-, 10-, and 8-bit voltage-output DACs with an integrated, high-accuracy, low-drift reference in a 14-lead DFN package.

One of the standout features of the LTC2637IDE-HZ12#TRPBF is its integrated precision reference, which remains stable over time and temperature variations, ensuring consistent performance. The device offers a 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring precise signal generation.

This DAC operates from a single 2.7V to 5.5V supply and communicates via a 3-wire SPI-compatible serial interface. It supports full-scale output voltages of 2.5V, 4.096V, or 5V with a software-selectable option. The flexibility in voltage outputs allows this DAC to be used in a variety of systems without the need for external voltage scaling components.

With its robust feature set, the LTC2637IDE-HZ12#TRPBF is ideal for applications such as precision control systems, automated test equipment, and digital gain and offset adjustment. Its compact DFN package makes it suitable for space-constrained applications, while its extended temperature range ensures reliability in harsh environments.

Key features of the LTC2637IDE-HZ12#TRPBF include:

  • 12-bit resolution for fine control
  • Integrated high-accuracy reference
  • Single supply operation from 2.7V to 5.5V
  • 3-wire SPI-compatible serial interface for easy integration
  • Selectable internal reference with a 20ppm/°C max temperature coefficient
  • Guaranteed monotonic over temperature
  • Low power operation with automatic power-down
  • Extended temperature range: -40°C to +125°C

Overall, the LTC2637IDE-HZ12#TRPBF from Analog Devices Inc. offers a compelling combination of precision, flexibility, and reliability, making it a strong choice for engineers and designers looking for a high-quality DAC solution for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4970 $58.4910
8+ $15.9974 $127.9792
12+ $15.4976 $185.9712
16+ $14.9977 $239.9632
20+ $14.4977 $289.9540
27+ $12.9979 $350.9433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess