EN
  • EN
  • DE

LTC2632AHTS8-LZ12#TRMPBF

Part No LTC2632AHTS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit SPI Dual DAC ( 1LSB Max INL, 2.5V ref, Reset to Zero-Scale in Internal Reference Mode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSOT
Differential Output No
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of D/A Converters 2
Number of Pins 8
Output Type Voltage
Packaging Cut Tape (CT)
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Schedule B 8542390000, 8542390000
Settling Time 4.4 µs
Supply Type Single
Win Source Part Number 1232393-LTC2632AHTS8-LZ12#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2632AHTS8-LZ12#TRMPBF CAD Model

Description

Product Overview: LTC2632AHTS8-LZ12#TRMPBF

The LTC2632AHTS8-LZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the LTC2632 series, which offers a range of DACs with various resolution and interface options to suit different application requirements.

Key Features

  • Resolution: The LTC2632AHTS8-LZ12#TRMPBF features a 12-bit resolution, providing fine-grain control over the analog output, making it suitable for applications requiring precise voltage control.
  • Output Range: This DAC operates with a flexible reference voltage, enabling an adjustable output range for versatile application use.
  • Interface: It supports an SPI interface for digital communication, allowing for easy integration with microcontrollers and other digital systems.
  • Package: The product comes in a compact, surface-mount TSOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and performance in harsh environments.

Applications

The LTC2632AHTS8-LZ12#TRMPBF is a versatile component that can be used in a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Battery-Powered Devices
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2632AHTS8-LZ12#TRMPBF DAC is no exception, and it is built to meet high standards, ensuring stable performance over its lifespan. Additionally, the product is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes for high-volume production.

With its high resolution, flexible output range, and robust design, the LTC2632AHTS8-LZ12#TRMPBF from Analog Devices Inc. is a strong choice for designers who require a reliable DAC for their precision applications.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess