EN
  • EN
  • DE

LTC2632AHTS8-LI12

Part No LTC2632AHTS8-LI12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 2 TSOT-23-8
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2632
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924398-LTC2632AHTS8-LI12
Ultra Librarian 3D Model Ultra Librarian LTC2632AHTS8-LI12 CAD Model

Description

Analog Devices Inc. LTC2632AHTS8-LI12: A High-Precision Digital-to-Analog Converter

The LTC2632AHTS8-LI12 is a state-of-the-art digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is designed to cater to applications that demand high accuracy and stability, making it an ideal choice for industrial, automotive, and communication systems.

The LTC2632AHTS8-LI12 is a part of the LTC2632 series, which features a 12-bit, rail-to-rail DAC with an integrated, high-accuracy, low-drift reference in a tiny TSOT-23 package. The device operates from a 2.7V to 5.5V supply, providing flexibility for use in various power environments. Its integrated precision reference saves board space and simplifies design complexity, while ensuring performance consistency across various temperature ranges.

One of the standout features of the LTC2632AHTS8-LI12 is its user-friendly interface, which includes a 3-wire SPI-compatible serial interface that can operate at clock rates up to 50MHz. This interface is designed to be easily interfaced with a wide array of microcontrollers and digital systems, allowing for seamless integration into existing designs.

The device also boasts a robust set of specifications, including a guaranteed monotonic output over the entire operating temperature range, which ensures reliable and predictable performance. Additionally, the LTC2632AHTS8-LI12 provides a low power shutdown mode, further enhancing its suitability for battery-powered applications where power conservation is critical.

For design flexibility, the LTC2632AHTS8-LI12 offers multiple software-selectable output ranges, including unipolar and bipolar options. This versatility allows designers to tailor the output voltage range to match the requirements of the subsequent analog circuitry. Furthermore, the device has a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Overall, the LTC2632AHTS8-LI12 from Analog Devices Inc. is a compact, high-precision DAC solution that delivers exceptional performance and ease of use, making it an excellent choice for designers looking to enhance their systems with reliable digital-to-analog conversion capabilities.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.0064 $88.0064
2+ $72.2106 $144.4212
3+ $69.9537 $209.8611
4+ $67.6969 $270.7876
5+ $65.4411 $327.2055
6+ $58.6705 $352.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess