EN
  • EN
  • DE

LTC2630ISC6-HZ10#TRMPBF

Part No LTC2630ISC6-HZ10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2630 - Single 12-/10-/8-Bit Rail-to-Rail DACs with Integrated Reference in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Height 1 mm
Integral Nonlinearity (INL) 1 LSB
Interface SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 10
Number of Channels 1
Number of Converters 1
Number of Pins 6
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1.25 B
RoHS Compliant
Settling Time 3.9 µs
Supply Type Single
Win Source Part Number 1072162-LTC2630ISC6-HZ10#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2630ISC6-HZ10#TRMPBF CAD Model

Description

Product Overview

The LTC2630ISC6-HZ10#TRMPBF is a high-precision, single-channel, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide precise voltage outputs in a compact form factor. This particular model is part of the LTC2630 family of DACs that offer a variety of resolution options and integrated features tailored for diverse applications.

Key Features

  • Resolution: 10-bit precision enables fine voltage output adjustments, making it suitable for applications requiring high levels of accuracy.
  • Output Range: The DAC offers a full-scale output of 0V to VREF, with VREF ranging up to 5.5V.
  • Package: It comes in a compact, 6-lead SC70 package, which is ideal for space-constrained applications.
  • Interface: The device features a simple 3-wire SPI-compatible serial interface that supports high-speed data transfer, allowing for easy integration into digital systems.
  • Power Efficiency: With its low power operation, the LTC2630ISC6-HZ10#TRMPBF is optimized for power-sensitive applications, ensuring minimal power consumption and heat generation.

Applications

The LTC2630ISC6-HZ10#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical devices
  • Portable battery-powered devices
  • Communications systems

Performance and Reliability

Analog Devices Inc. is known for its commitment to performance and reliability, and the LTC2630ISC6-HZ10#TRMPBF is no exception. It is designed to perform consistently across a wide temperature range, making it suitable for industrial applications. Additionally, the device is available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates automated manufacturing processes.

Conclusion

In summary, the LTC2630ISC6-HZ10#TRMPBF from Analog Devices Inc. is a smart choice for designers looking for a high-precision, easy-to-use DAC with a small footprint. Its robust feature set, combined with Analog Devices' reputation for quality, makes it an excellent component for precision analog output requirements.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess