EN
  • EN
  • DE

LTC2601CDD#PBF

Part No LTC2601CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000561-LTC2601CDD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition -Digital to Analog Converters (DAC)
Package Tube
Operating Temperature 0°C ~ 70°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting Type Surface Mount
Product Status Active
Base Product Number LTC2601
Ultra Librarian 3D Model Ultra Librarian LTC2601CDD#PBF CAD Model

Description

Analog Devices Inc. LTC2601CDD#PBF Digital-to-Analog Converter

The LTC2601CDD#PBF from Analog Devices Inc. is a high-performance, single 16-bit digital-to-analog converter (DAC) that offers a compact and precise solution for converting digital signals into analog voltages. This product is encapsulated in a small 10-lead DFN package, making it an ideal choice for space-constrained applications that require a high degree of accuracy and stability.

With a 16-bit resolution, the LTC2601CDD#PBF ensures that the output analog signal has minimal quantization error, providing a smooth and precise voltage output. This is particularly important in applications such as medical instrumentation, industrial control systems, and automated test equipment, where accuracy is paramount.

The device operates from a single 2.7V to 5.5V supply, making it versatile for use in various systems without the need for complex power management. Its rail-to-rail output capability allows for a wide dynamic range, ensuring that the maximum and minimum output voltages can come very close to the supply voltage limits, thus maximizing the use of the available voltage span.

One of the key features of the LTC2601CDD#PBF is its integrated, high-performance output buffer, which can drive capacitive loads up to 1000pF without oscillation. This makes it a robust choice for driving analog circuits directly without the need for additional buffer amplifiers.

The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is critical for applications that require a predictable start-up condition to maintain system integrity.

Communication with the LTC2601CDD#PBF is achieved via a 3-wire SPI-compatible serial interface, which allows for easy integration into digital systems and reduces the complexity of the interface wiring. The interface is designed to support high-speed data transfers, enabling rapid updates of the DAC output when needed.

In summary, the LTC2601CDD#PBF from Analog Devices Inc. is a versatile and precise 16-bit DAC solution, perfect for a wide range of applications where space is at a premium and performance cannot be compromised. Its ease of use, combined with its high level of integration, makes it a reliable choice for designers looking to add accurate analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2601 $61.3005
10+ $10.0596 $100.5960
16+ $9.7452 $155.9232
22+ $9.4309 $207.4798
28+ $9.1165 $255.2620
37+ $8.1734 $302.4158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess