EN
  • EN
  • DE

LTC2497IUHF#TRPBF

Part No LTC2497IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2497
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2497IUHF#TRPBFDKR, 505-LTC2497IUHF#TRPBFTR, 505-LTC2497IUHF#TRPBFCT, LTC2497IUHF#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879289-LTC2497IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2497IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC2497IUHF#TRPBF Overview

The LTC2497IUHF#TRPBF is a high-precision 24-bit No Latency ΔΣ ADC with Easy Drive Input Current Cancellation and I²C Interface from Analog Devices Inc. This advanced analog-to-digital converter offers a unique combination of features designed to simplify precision measurement applications.

Key Features

  • 24-bit No Latency ΔΣ ADC: The LTC2497 provides 24-bit resolution with no latency, ensuring high precision and timely response for applications that require immediate data processing.
  • Easy Drive Technology: Thanks to its Easy Drive technology, the input structure is engineered to cancel out common mode and buffer drive currents, making it easier to drive with signals from high impedance sources without the need for external buffer amplifiers.
  • I²C Interface: The device includes an I²C compatible serial interface that allows for easy integration with microcontrollers and digital systems, providing a straightforward communication protocol for data transfer.
  • Internal Temperature Sensor: An integrated temperature sensor provides the capability to measure temperature within the system, adding to the versatility of the LTC2497.
  • Multiple Channel Configurations: The ADC supports up to 16 single-ended or 8 differential input channels, giving designers the flexibility to adapt to various signal requirements.
  • Wide Input Common Mode Range: The device can handle a wide input common mode range that includes ground, allowing for direct digitization of signals without the need for level shifting.

Applications

The LTC2497IUHF#TRPBF is well-suited for a variety of applications where precision data conversion is crucial. This includes industrial process control, instrumentation, medical devices, and temperature sensing systems. Its robust feature set also makes it ideal for automotive diagnostics, energy management, and other systems requiring high-resolution measurement.

Package and Availability

Offered in a compact, 16-lead QFN package, the LTC2497IUHF#TRPBF is designed for space-constrained applications. The product is available in tape and reel packaging, which is indicated by the 'TRPBF' suffix, facilitating efficient handling and manufacturing processes.

With its high precision, ease of use, and flexible interfacing options, the LTC2497IUHF#TRPBF from Analog Devices Inc. stands out as a solid choice for engineers and designers looking to enhance the performance and accuracy of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9439 $51.7756
10+ $10.6206 $106.2060
15+ $10.2887 $154.3305
21+ $9.9568 $209.0928
26+ $9.6250 $250.2500
35+ $8.6293 $302.0255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess