EN
  • EN
  • DE

LTC2495CUHF#TRPBF

Part No LTC2495CUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 16 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2495
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , LTC2495CUHF#TRPBF-ND, -2735-LTC2495CUHF#TRPBFTR, 505-LTC2495CUHF#TRPBFTR, -2735-LTC2495CUHF#TRPBFTR-ND, -2735-LTC2495CUHF#TRPBFCT, 505-LTC2495CUHF#TRPBFCT, 505-LTC2495CUHF#TRPBFDKR, -2735-LTC2495CUHF#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879287-LTC2495CUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2495CUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC2495CUHF#TRPBF Product Overview

The LTC2495CUHF#TRPBF from Analog Devices Inc. is a high-precision, 24-bit No Latency ΔΣ ADC with Easy Drive Input Current Cancellation and I²C Interface. This advanced analog-to-digital converter offers a unique combination of features designed to maximize performance and functionality in a wide range of applications such as industrial process control, instrumentation, and medical devices.

Key Features

  • High Precision: With its 24-bit resolution, the LTC2495CUHF#TRPBF provides a high degree of accuracy, making it suitable for the most demanding measurement applications.
  • No Latency ΔΣ ADC: The device features a no-latency delta-sigma (ΔΣ) analog-to-digital conversion process, ensuring real-time data acquisition without delay.
  • Easy Drive Input: Its Easy Drive technology significantly reduces the input current, allowing direct sensor connections without the need for external buffer amplifiers, simplifying the design and reducing system cost and complexity.
  • I²C Interface: The integrated I²C interface enables seamless communication with microcontrollers and digital systems, providing a straightforward integration path.
  • Multiple Input Channels: The LTC2495CUHF#TRPBF supports up to 16 single-ended or 8 differential input channels, offering flexibility for multiplexed applications.
  • Wide Input Common Mode Range: The ADC operates with a wide input common-mode range, accommodating a variety of signal levels without the need for level shifting.
  • Programmable Gain Amplifier (PGA): The onboard programmable gain amplifier allows users to amplify low-level signals, enhancing the dynamic range and sensitivity of the system.
  • Temperature Sensor: An integrated temperature sensor provides additional functionality for temperature monitoring and compensation.

Applications

  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Automated Test Equipment

The LTC2495CUHF#TRPBF is offered in a compact QFN-20 package, making it ideal for space-constrained applications. With its robust feature set and high precision, this ADC from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's performance with reliable and accurate data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0598 $51.1794
8+ $13.9978 $111.9824
12+ $13.5603 $162.7236
16+ $13.1229 $209.9664
20+ $12.6855 $253.7100
27+ $11.3732 $307.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,187 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess