EN
  • EN
  • DE

LTC2471CDD#PBF

Part No LTC2471CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Type Surface Mount
Base Product Number LTC2471
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879267-LTC2471CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2471CDD#PBF CAD Model

Description

Product Overview: LTC2471CDD#PBF

The LTC2471CDD#PBF is a high-precision, easy-to-use 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to offer an optimal balance between performance and simplicity for a wide range of applications. Housed in a compact, 10-lead DFN package, this ADC is a part of the LTC2471 series, known for its low power consumption and small footprint, making it an excellent choice for space-constrained designs.

Key Features

  • Resolution: The device boasts a 16-bit resolution with no missing codes, ensuring accurate and reliable digital representation of the analog input signal.
  • I2C Interface: It features an I2C-compatible serial interface, which allows for easy integration into a variety of microprocessor or microcontroller-based systems.
  • Single Supply Operation: The LTC2471CDD#PBF operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Low Power Consumption: With its power-saving features, the ADC is ideal for battery-powered devices and remote sensing applications.
  • Automatic Calibration: The device includes an internal oscillator and performs automatic calibration on every conversion, ensuring accuracy over time and temperature without the need for user intervention.
  • No External Components Required: Its integrated precision reference and oscillator mean that no external components are required for operation, simplifying design and reducing system cost.

Applications

The LTC2471CDD#PBF is versatile and can be used in various applications, such as:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial process control
  • Battery monitoring
  • Temperature measurement

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2471CDD#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Ordering Information

The product is available with the part number LTC2471CDD#PBF, where "PBF" denotes the lead-free, RoHS-compliant package. For detailed specifications and ordering information, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess