EN
  • EN
  • DE

LTC2451CTS8#TRMPBF

Part No LTC2451CTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIG-DELTA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2451CTS8#TRMPBF-ND, LTC2451CTS8#TRMPBFTR, LTC2451CTS8#TRMPBFDKR, LTC2451CTS8TRMPBF, LTC2451CTS8#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924381-LTC2451CTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2451CTS8#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2451CTS8#TRMPBF: Precision ADC

The LTC2451CTS8#TRMPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent performance in a wide range of applications requiring accurate data acquisition. This component is part of the LTC2451 series, which is known for its ease of use and low power consumption.

Key Features

  • Resolution: 16-bit resolution provides high precision for measurement applications, ensuring detailed and accurate data capture.
  • Interface: The device features an I²C-compatible serial interface, making it simple to integrate with most microcontrollers and allowing for straightforward communication.
  • Power Efficiency: With its low power requirements, the LTC2451CTS8#TRMPBF is ideal for battery-powered devices and portable applications where power conservation is crucial.
  • Package: Encased in a TSOT-23 package, this ADC is compact and suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable in a variety of challenging environmental conditions.

Applications

The LTC2451CTS8#TRMPBF is versatile and can be used in a range of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Medical devices
  • Industrial monitoring and control
  • Battery-powered devices

Performance and Quality

Analog Devices Inc. is known for producing components that do not compromise on performance or quality. The LTC2451CTS8#TRMPBF is no exception, as it is designed to deliver consistent, reliable performance. With its high-resolution ADC capabilities, it ensures that precision is maintained in critical measurement and monitoring tasks.

Conclusion

For designers and engineers looking for a high-quality ADC with a compact footprint, low power consumption, and high-resolution output, the LTC2451CTS8#TRMPBF from Analog Devices Inc. offers an excellent solution. Its robust feature set and versatile application range make it a valuable addition to any project requiring precise analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4068 $52.8816
28+ $3.6159 $101.2452
43+ $3.5029 $150.6247
59+ $3.3899 $200.0041
77+ $3.2769 $252.3213
103+ $2.9379 $302.6037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess