Product Overview: LTC2450CDC-1#TRPBF
The LTC2450CDC-1#TRPBF is a highly precise and compact 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is part of a family of No Latency ΔΣ™ converters that combine outstanding DC accuracy and AC performance with no-cycle latency and easy-to-use features.
Key Features
- Resolution: The LTC2450 offers a high-resolution 16-bit output, ensuring accurate representation of the input signal.
- Sampling Rate: It provides a 30 samples per second (SPS) rate, which is ideal for applications that require both high precision and moderate speed.
- Single-Ended Input: The device supports a single-ended input, simplifying the signal acquisition process.
- Easy Interface: With an I²C compatible serial interface, the LTC2450 can be easily connected to microcontrollers and other digital systems.
- Supply Voltage: Operating on a supply voltage from 2.7V to 5.5V, it is versatile for various power environments.
- Power Efficiency: The LTC2450 is designed for power-sensitive applications, featuring an automatic nap and sleep mode to reduce power consumption when inactive.
- Package: This product comes in a small 6-lead DFN package, making it suitable for space-constrained applications.
Applications
The LTC2450 is well-suited for a wide range of applications where precision data conversion is crucial. These include:
- Portable Instrumentation
- Temperature Measurements
- Industrial Process Control
- Medical Devices
- Battery-Powered Systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2450CDC-1#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and high accuracy, this ADC is a reliable choice for designers looking to integrate precise data conversion into their systems.
In summary, the LTC2450CDC-1#TRPBF from Analog Devices Inc. offers an excellent combination of precision, power efficiency, and ease of use, making it a valuable component for a variety of precision measurement applications.