EN
  • EN
  • DE

LTC2442IG#PBF

Part No LTC2442IG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-SSOP (0.209", 5.30mm Width)
Case / Package 36-SSOP
Family Name LTC2442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924378-LTC2442IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2442IG#PBF CAD Model

Description

Analog Devices Inc. LTC2442IG#PBF Overview

The LTC2442IG#PBF is a high-precision analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its exceptional performance in a wide range of applications requiring accurate data acquisition. This 24-bit ADC with an integrated oscillator provides a versatile solution for various measurement and monitoring tasks in industrial, automotive, and medical systems.

Key Features

  • High Resolution: The LTC2442IG#PBF offers a 24-bit output, which ensures high-resolution measurements, making it ideal for demanding applications that require precise data.
  • Multiple Speed/Resolution Combinations: This ADC features multiple speed/resolution combinations, allowing users to optimize the performance for their specific application needs.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2442IG#PBF consumes minimal power, aiding in the development of energy-efficient products.
  • Integrated Oscillator: The inclusion of an integrated oscillator simplifies the design process by eliminating the need for external clock sources, thus reducing the overall component count and system complexity.
  • No Latency Delta-Sigma™: Analog Devices' proprietary No Latency Delta-Sigma technology ensures single-cycle settling time for multiplexed applications, providing quick and accurate readings without delay.
  • Wide Input Range: The LTC2442IG#PBF is capable of digitizing signals with a wide input range, accommodating various sensor outputs and signal levels.

Applications

The versatility of the LTC2442IG#PBF makes it suitable for a range of applications, including:

  • Industrial process control
  • Data acquisition systems
  • Automotive systems
  • Medical monitoring devices
  • Instrumentation

Product Specifications

The LTC2442IG#PBF is offered in a 24-lead SSOP package, ensuring compatibility with compact PCB layouts. Its operating temperature range spans from -40°C to 85°C, making it reliable in extreme environments. With its robust design and high accuracy, the LTC2442IG#PBF from Analog Devices Inc. is a top choice for engineers and designers seeking a high-quality ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3971 $64.7942
4+ $26.5823 $106.3292
6+ $25.7516 $154.5096
9+ $24.9209 $224.2881
11+ $24.0902 $264.9922
14+ $21.5981 $302.3734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess