EN
  • EN
  • DE

AD7870JNZ

Part No AD7870JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT LC2MOS 100KHZ 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 008253-AD7870JNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7870JNZ CAD Model

Description

Product Overview: AD7870JNZ by Analog Devices Inc.

The AD7870JNZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by the renowned semiconductor company, Analog Devices Inc. This precision ADC is designed to operate with a single 5V power supply and is well-suited for applications requiring a high degree of accuracy and reliability.

Key Features:

  • Resolution: The AD7870JNZ boasts a 12-bit resolution, providing fine granularity for a wide range of analog inputs.
  • Sampling Rate: It offers a fast and efficient sampling rate, ensuring timely data acquisition for real-time processing applications.
  • Single Supply Operation: The device operates on a single 5V power supply, simplifying power management in embedded systems.
  • Input Voltage Range: The ADC supports an input voltage range that is compatible with many sensor outputs, facilitating easy integration into various systems.
  • Interface: It features a user-friendly digital interface that allows for straightforward communication with microcontrollers and digital signal processors.
  • Power Consumption: With its low power consumption, the AD7870JNZ is ideal for battery-powered devices and energy-sensitive applications.
  • Package: It comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications:

The versatility of the AD7870JNZ makes it an excellent choice for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation
  • Battery-powered devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7870JNZ is no exception. It is manufactured to meet high standards, ensuring long-term reliability for critical applications. With its robust design and proven performance, this ADC is a dependable choice for engineers and designers seeking precision and durability.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess