EN
  • EN
  • DE

LTC2428CG#TRPBF

Part No LTC2428CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC2428
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879245-LTC2428CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2428CG#TRPBF CAD Model

Description

The LTC2428CG#TRPBF is a high-precision 20-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide accurate and reliable digital representations of analog signals in a wide range of applications. This ADC is particularly suitable for applications requiring high resolution and low noise, such as industrial instrumentation, process control, and medical equipment.

Key Features

  • Resolution: 20-bit performance without missing codes ensures high accuracy in data conversion.
  • Channels: 8-channel multiplexer with automatic channel sequencing allows for multiple signal inputs, increasing system versatility.
  • Sample Rate: Up to 10 samples per second (10sps), providing a good balance between speed and power consumption.
  • Interface: Simple 3-wire SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems.
  • Reference: Internal reference with exceptional 2ppm/°C stability and 20ppm/°C external reference capability.
  • No Latency: No latency delta-sigma (ΔΣ) conversion allows for immediate updates without delay.
  • Power: Single 5V supply operation for simplified power management.
  • Package: Supplied in a compact 16-pin SSOP package, ideal for space-constrained applications.

Applications

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Measurement Devices

Product Quality and Reliability

The LTC2428CG#TRPBF is manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The product is designed for long-term reliability and stable performance across a wide range of operating conditions. Additionally, it is available in tape and reel packaging (TRPBF suffix), which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced time to market for products incorporating this ADC.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4442 $96.8884
3+ $39.7493 $119.2479
5+ $38.5065 $192.5325
7+ $37.2649 $260.8543
9+ $36.0221 $324.1989
11+ $32.2961 $355.2571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,288 pieces
In Stock: 5,144 pieces Factory Stock: 5,144 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess