EN
  • EN
  • DE

SGM6230YPS8G/TR

Part No SGM6230YPS8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837410-SGM6230YPS8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM6230YPS8G/TR CAD Model

Description

The SGM6230YPS8G/TR is a highly efficient, low-power, step-up DC-DC converter manufactured by SG Micro Corp. It is designed to boost input voltages to a higher, regulated output voltage, making it ideal for battery-powered devices and other low-power applications where a stable voltage supply is required. This converter integrates protection features such as over-temperature protection and short circuit protection.

Applications:

  • Portable Electronics: Powering devices like MP3 players, Bluetooth headsets, and other small gadgets.
  • Battery-Powered Devices: Boosting voltage for devices powered by single-cell lithium-ion or alkaline batteries.
  • LED Lighting: Driving LEDs in flashlights, indicator lights, and small lighting systems.
  • IoT Devices: Providing stable voltage for sensors and communication modules in IoT applications.
  • Wearable Devices: Power management in smartwatches, fitness trackers, and other wearables.

Features:

  • High Efficiency: Ensures minimal power loss during voltage conversion.
  • Low Quiescent Current: Consumes very little current in standby mode, extending battery life.
  • Integrated Synchronous Rectifier: Improves efficiency by reducing power loss in the rectifier.
  • Adjustable Output Voltage: Allows the output voltage to be set via external resistors.
  • Over-Temperature Protection (OTP): Protects the device from damage due to overheating.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits at the output.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime.
  • Stable Voltage Supply: Provides a regulated output voltage, ensuring reliable operation.
  • Reduced Power Consumption: Minimizes power loss during voltage conversion.
  • Robust Protection: Protects the device from damage due to overheating and short circuits.
  • Compact Size: Suitable for use in small and portable devices.

Additional Details:

The SGM6230YPS8G/TR operates over an input voltage range of 0.9V to 5.5V and delivers an adjustable output voltage. Its switching frequency is optimized to minimize external component size and cost while maintaining high efficiency. It includes protection features such as over-temperature protection and short-circuit protection to ensure safe and reliable operation. The SGM6230YPS8G/TR is available in a small, thermally efficient package, making it suitable for portable and space-constrained applications. The integrated synchronous rectifier further improves the efficiency of the converter, making it an excellent choice for battery-powered applications.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4333 $50.1655
90+ $1.1761 $105.8490
135+ $1.1393 $153.8055
185+ $1.1026 $203.9810
235+ $1.0658 $250.4630
315+ $0.9556 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess