EN
  • EN
  • DE

LTC2424CG#TRPBF

Part No LTC2424CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC2424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879243-LTC2424CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2424CG#TRPBF CAD Model

Description

Product Overview: LTC2424CG#TRPBF

The LTC2424CG#TRPBF is a high-precision, 24-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide exceptional performance for a wide range of applications. This ADC is part of the LTC family, known for its robust design and reliable data conversion capabilities. The LTC2424CG#TRPBF comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Key Features

  • Resolution: The device offers a 24-bit resolution, ensuring high-precision measurements for the most demanding applications.
  • Multi-Channel: It features two differential input channels, allowing for versatile configurations and simultaneous measurements.
  • No Latency: The LTC2424CG#TRPBF provides no-latency delta-sigma ADC performance, which is crucial for real-time monitoring and control systems.
  • Easy Interface: It includes an easy-to-use SPI interface for communication with microcontrollers and digital systems, facilitating integration into a wide variety of designs.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low supply current, making it ideal for battery-powered devices and portable equipment.
  • Automatic Calibration: The device features automatic calibration, which ensures accuracy over time and temperature without the need for user intervention.
  • Wide Input Range: The ADC supports a wide common mode input range, providing flexibility in sensor interfacing and signal acquisition.
  • Temperature Range: It is specified for operation over the industrial temperature range, ensuring reliability under various environmental conditions.

Applications

The LTC2424CG#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Industrial Process Control
  • Temperature Measurement Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Automated Test Equipment

With its combination of high precision, low power, and ease of use, the LTC2424CG#TRPBF from Analog Devices Inc. is an excellent choice for designers who require accurate analog-to-digital conversion in their products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7110 $87.4220
4+ $35.8662 $143.4648
5+ $34.7447 $173.7235
7+ $33.6244 $235.3708
9+ $32.5040 $292.5360
12+ $29.1407 $349.6884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464 pieces
In Stock: 232 pieces Factory Stock: 232 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess