EN
  • EN
  • DE

LTC2415IGN#TRPBF

Part No LTC2415IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203289-LTC2415IGN#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series microPOWER™
Package Tape & Reel (TR)
Product Status Active
Number of Bits 24
Input Type Differential
Data Interface SPI
Configuration ADC
Architecture Sigma-Delta
Ultra Librarian 3D Model Ultra Librarian LTC2415IGN#TRPBF CAD Model

Description

LTC2415IGN#TRPBF - Precision ADC from Analog Devices Inc.

The LTC2415IGN#TRPBF is a highly precise 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and ease of use for a wide range of applications. This ADC is part of the LTC2415 series, known for its high-resolution measurements and no latency delta-sigma (ΔΣ) architecture.

Key Features:

  • No Latency ΔΣ Architecture: The LTC2415IGN#TRPBF features a unique no latency delta-sigma design that allows for single-cycle settling time, meaning that there's no delay in the conversion process. This is particularly useful for multiplexed applications that require fast channel-to-channel switching.
  • High Resolution: With its 24-bit resolution, this ADC provides high precision, making it suitable for measurement and instrumentation applications where detailed data acquisition is critical.
  • Single-Ended Inputs: The device features four single-ended input channels, offering flexibility for various signal monitoring tasks.
  • Wide Input Common Mode Range: The LTC2415IGN#TRPBF can handle a wide input common-mode range, accommodating signals from 0V to the supply voltage for versatile interfacing.
  • Integrated Oscillator: The ADC includes an internal oscillator, which simplifies the design by eliminating the need for an external clock source.
  • Easy-to-Use SPI Interface: Communication with microcontrollers or digital systems is straightforward thanks to the simple serial peripheral interface (SPI).

Applications:

The LTC2415IGN#TRPBF is ideal for various applications that demand high precision and reliability, including:

  • Industrial Process Control
  • Temperature Measurement
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment

Package and Reliability:

Housed in a robust 16-lead SSOP package, the LTC2415IGN#TRPBF is designed to withstand harsh industrial environments. Analog Devices Inc. ensures that this ADC meets stringent quality standards, providing reliable performance for critical applications.

With its combination of high precision, ease of integration, and versatile features, the LTC2415IGN#TRPBF from Analog Devices Inc. stands out as an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7840 $53.3520
7+ $14.5920 $102.1440
11+ $14.1360 $155.4960
15+ $13.6800 $205.2000
19+ $13.2240 $251.2560
26+ $11.8560 $308.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 891 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess