EN
  • EN
  • DE

LTC2415-1IGN#TRPBF

Part No LTC2415-1IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203142-LTC2415-1IGN#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series microPOWER™
Package Tape & Reel (TR)
Product Status Active
Number of Bits 24
Number of Inputs 1
Operating Temperature -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Ultra Librarian 3D Model Ultra Librarian LTC2415-1IGN#TRPBF CAD Model

Description

LTC2415-1IGN#TRPBF - A Precision ADC from Analog Devices Inc.

The LTC2415-1IGN#TRPBF is a high-precision, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its excellence in delivering state-of-the-art semiconductor technologies. This ADC is part of the LTC2415 series and is specifically designed to offer both high accuracy and ease of use for a wide range of applications, including industrial measurement, medical instrumentation, and data acquisition systems.

The LTC2415-1IGN#TRPBF features a unique no latency delta-sigma architecture that provides a stable and high-resolution conversion without any pipeline delay. This ADC is capable of up to 15 conversions per second, ensuring timely and reliable data acquisition. Its differential inputs are ideal for applications where common-mode noise rejection is critical, enhancing the accuracy and integrity of the measurements.

One of the salient features of this ADC is its simple four-wire interface, which does not require any external signal conditioning or buffer circuitry, thus simplifying the design and reducing system cost and complexity. The LTC2415-1IGN#TRPBF operates from a single 5V supply, making it compatible with a variety of microcontrollers and digital systems.

The device comes in a narrow 16-lead SSOP package and is specified over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environmental conditions. Its small form factor and low power consumption make it an excellent choice for portable and battery-operated devices.

Additional features include a selectable internal oscillator or external clock, a 2ppm INL, no missing codes at 24 bits, and an internal oscillator that simplifies the hardware design. The LTC2415-1IGN#TRPBF also offers automatic calibration for both offset and gain, which compensates for system-level inaccuracies, ensuring consistent performance over time and temperature variations.

With its robust design, high precision, and ease of integration, the LTC2415-1IGN#TRPBF from Analog Devices Inc. is an ideal ADC solution for professionals seeking to enhance the performance and efficiency of their measurement and control systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess