EN
  • EN
  • DE

LTC2404CG#PBF

Part No LTC2404CG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC2404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924373-LTC2404CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2404CG#PBF CAD Model

Description

Analog Devices Inc. LTC2404CG#PBF: High-Precision Delta-Sigma ADC

The LTC2404CG#PBF is a high-precision, 24-bit, No Latency Delta-Sigma™ Analog-to-Digital Converter (ADC) from Analog Devices Inc. (ADI), designed to offer exceptional performance for a wide range of applications that require accurate data acquisition. This product is part of ADI's extensive portfolio of analog and mixed-signal processing components, which are renowned for their reliability and cutting-edge technology.

Featuring an integrated oscillator, the LTC2404CG#PBF simplifies the design process by eliminating the need for external clocking components. It operates with a single 5V supply, and its wide input range is suitable for direct connection to sensors and transducers in a variety of industrial, automotive, and medical applications. The device's differential inputs and No Latency Delta-Sigma conversion provide stable, noise-free readings, which is essential for high-resolution measurements.

The LTC2404CG#PBF boasts a remarkable signal-to-noise ratio (SNR) and supports a multiplexed two-channel or four-channel configuration, allowing for the simultaneous acquisition of multiple signals. Its high integration level includes an automatic calibration function that compensates for both gain and offset errors, ensuring consistently accurate readings over time and temperature variations.

Communication with microcontrollers or digital systems is facilitated by a flexible SPI-compatible serial interface, which ensures easy integration into digital systems. The LTC2404CG#PBF is available in a compact 24-lead SSOP package, which is ideal for space-constrained applications.

Key features of the LTC2404CG#PBF include:

  • 24-bit resolution with no missing codes
  • Single 5V supply operation
  • Integrated oscillator for simplified design
  • Two-channel or four-channel input multiplexer
  • Automatic calibration for gain and offset
  • SPI-compatible serial interface
  • Compact 24-lead SSOP package

With its robust feature set and high precision, the LTC2404CG#PBF from Analog Devices Inc. is an ideal choice for engineers and designers looking to implement a reliable and accurate data acquisition system in their next project.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1861 $57.5583
7+ $15.7424 $110.1968
10+ $15.2505 $152.5050
14+ $14.7585 $206.6190
18+ $14.2666 $256.7988
24+ $12.7907 $306.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,668 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess