EN
  • EN
  • DE

LTC2402CMS#TRPBF

Part No LTC2402CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC2402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879236-LTC2402CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2402CMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC2402CMS#TRPBF - 24-Bit No Latency Delta Sigma ADC

The LTC2402CMS#TRPBF from Analog Devices Inc. is a high-precision 24-bit No Latency Delta Sigma™ Analog-to-Digital Converter (ADC) that offers a compelling solution for advanced data acquisition systems requiring high resolution and accuracy. It is part of the LTC2402 series, designed to meet the rigorous demands of industrial, automotive, and instrumentation applications.

This ADC features a differential input and an integrated oscillator, simplifying the design process by reducing the number of external components required. The LTC2402CMS#TRPBF operates from a single 2.7V to 5.5V power supply and provides a full-scale input range of ±Vref, with Vref ranging from 0.1V to Vcc. This allows for a flexible reference selection to match the required input signal amplitude, optimizing the dynamic range for various applications.

The device boasts an impressive sampling rate of 10 samples per second, providing a perfect balance between speed and power consumption. This makes it suitable for battery-powered and remote sensing applications where power efficiency is crucial. The LTC2402CMS#TRPBF also features a No Latency Delta Sigma architecture, which eliminates the pipeline delay found in conventional delta sigma converters, ensuring single-cycle settling time for multiplexed applications.

Communication with the LTC2402CMS#TRPBF is straightforward, as it uses a simple 3-wire SPI-compatible serial interface. This interface is compatible with several microcontrollers and digital systems, making it easy to integrate into existing designs. The device is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications.

The LTC2402CMS#TRPBF incorporates multiple built-in features such as a selectable internal/external reference and a proprietary input overvoltage protection, which shields the ADC from damage up to ±25V, far beyond the supply rails. This robustness makes it an excellent choice for harsh environments where input signals may be unpredictable.

In summary, the LTC2402CMS#TRPBF by Analog Devices Inc. is a versatile and reliable ADC that delivers high-precision measurements, low power consumption, and ease of use, making it a top choice for engineers and designers working on sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess