EN
  • EN
  • DE

LTC2389IUK-18

Part No LTC2389IUK-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48QFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 2.5M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879234-LTC2389IUK-18
Ultra Librarian 3D Model Ultra Librarian LTC2389IUK-18 CAD Model

Description

Analog Devices Inc. LTC2389IUK-18: High-Speed, High-Precision ADC

The LTC2389IUK-18 is a cutting-edge 18-bit, 2.5Msps successive approximation register (SAR) analog-to-digital converter (ADC) brought to you by Analog Devices Inc. This high-performance product is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, high-speed data acquisition, and industrial automation.

Key Features

  • Resolution: The LTC2389IUK-18 offers an impressive 18-bit resolution, ensuring high-precision measurements with minimal quantization error.
  • Sampling Rate: With a sampling rate of up to 2.5Msps, this ADC is capable of capturing fast transient signals and effectively converting them into digital data without sacrificing accuracy.
  • No Latency: The device features no pipeline delay, which is crucial for applications that require real-time processing and control.
  • Wide Input Range: The ADC supports a pseudo-differential unipolar input range of 0V to VREF (with VREF up to 5V) and a differential input range of ±VREF/2, offering flexibility for various signal types.
  • Low Power Consumption: It operates with low power dissipation, making it suitable for power-sensitive applications.
  • Easy Interface: The LTC2389IUK-18 provides a simple SPI-compatible serial interface that can be easily connected to microcontrollers and DSPs.
  • Robust Design: Housed in a compact 48-lead plastic QFN package, the product is designed to perform reliably in harsh industrial environments with an operating temperature range of -40°C to 125°C.

Applications

The versatility of the LTC2389IUK-18 allows it to be integrated into a variety of high-end systems. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Instrumentation and Control Systems
  • Spectral Analysis

With its exceptional performance and reliability, the LTC2389IUK-18 from Analog Devices Inc. is an ideal choice for engineers and designers looking to enhance the precision and efficiency of their data conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess