EN
  • EN
  • DE

LTC2387IUH-18#PBF

Part No LTC2387IUH-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2387
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924372-LTC2387IUH-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2387IUH-18#PBF CAD Model

Description

Analog Devices Inc. LTC2387IUH-18#PBF

The LTC2387IUH-18#PBF is a high-performance, 18-bit, low-noise Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to bring precision and speed to a wide array of applications. This ADC features an impressive sampling rate of up to 15Msps, making it an excellent choice for high-speed data acquisition systems, medical imaging, instrumentation, and communication systems where accurate signal processing is critical.

With its advanced design, the LTC2387IUH-18#PBF ensures a remarkable signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which translates into cleaner, more accurate readings and superior performance in signal processing tasks. Its 18-bit resolution provides the fine granularity needed for detecting small signal variations, which is essential for high-precision measurements.

The device operates on a single 5V supply, simplifying power supply design and reducing power consumption. This feature, combined with its small 5mm x 5mm QFN package, makes it an ideal choice for compact and power-sensitive applications. The LTC2387IUH-18#PBF also includes a flexible digital interface that supports CMOS or LVDS outputs, providing designers with the versatility to match the ADC to their specific system requirements.

Moreover, the LTC2387IUH-18#PBF boasts several built-in features to enhance its performance and ease of use. It includes a no-latency mode for applications requiring real-time processing and a digital gain compression feature that eliminates the need for a negative supply while preserving the full dynamic range of the ADC.

Overall, the LTC2387IUH-18#PBF from Analog Devices Inc. is a sophisticated ADC solution that combines high precision, fast sampling rates, and low power consumption, all in a small footprint. Its robust feature set and design flexibility make it an excellent choice for engineers looking to improve the performance and efficiency of their data acquisition systems.

Whether for industrial, medical, or communication applications, the LTC2387IUH-18#PBF is engineered to meet the demands of the most challenging environments and to deliver precise, reliable results every time.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4525 $83.4525
2+ $80.8446 $161.6892
3+ $78.2367 $234.7101
4+ $75.6288 $302.5152
5+ $67.8052 $339.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess