EN
  • EN
  • DE

LTC2381IDE-16#TRPBF

Part No LTC2381IDE-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2381
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879225-LTC2381IDE-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2381IDE-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2381IDE-16#TRPBF Overview

The LTC2381IDE-16#TRPBF from Analog Devices Inc. is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a unique combination of speed and precision. Designed to cater to a wide range of applications such as medical instruments, industrial control systems, and data acquisition systems, this ADC is an ideal choice for designers looking for a reliable and accurate data conversion solution.

Key Features

  • Resolution: This ADC features a 16-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for high-precision applications.
  • Sampling Rate: It boasts a fast sampling rate of up to 2.5 Msps, allowing for real-time data processing and control.
  • Low Power Consumption: With power efficiency in mind, the LTC2381IDE-16#TRPBF is designed for low power operation, making it suitable for battery-powered devices and energy-conscious applications.
  • Wide Input Range: The device supports a wide input range, accommodating various signal types and amplitudes.
  • No Latency: It offers no pipeline delay, which is critical for control loop applications where immediate response to input data is required.
  • SPI Interface: The ADC includes a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and digital systems.
  • Small Package: The LTC2381IDE-16#TRPBF comes in a compact 12-lead DFN package, optimizing board space and making it suitable for space-constrained applications.

Applications

Due to its high precision and speed, the LTC2381IDE-16#TRPBF is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Industrial Process Control
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2381IDE-16#TRPBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. The device is also RoHS compliant, adhering to environmental standards and regulations.

With its robust feature set and the reputation of Analog Devices Inc. for delivering high-quality components, the LTC2381IDE-16#TRPBF is an excellent choice for system designers who require precise and fast analog-to-digital conversion in their products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess