EN
  • EN
  • DE

LTC2379IMS-18#PBF

Part No LTC2379IMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 18
Sampling Rate (Per Second) 1.6M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting SMD (SMT)
Base Product Number LTC2379
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2379IMS-18#PBF,LTC2379IMS18PBF,LTC2379IMS-18#PBF-ND,505-LTC2379IMS-18#PBF
Standard Package 37
Win Source Part Number 1028243-LTC2379IMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2379IMS-18#PBF CAD Model

Description

Analog Devices Inc. LTC2379IMS-18#PBF Product Overview

The LTC2379IMS-18#PBF is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision analog technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications including medical imaging, industrial automation, and instrumentation.

Key Features and Benefits

  • High Resolution: With 18-bit resolution, the LTC2379IMS-18#PBF offers fine detail in signal conversion, making it ideal for applications requiring high levels of precision and detail.
  • Low Power Consumption: The device operates on a low power supply, which makes it suitable for battery-powered and portable applications without compromising performance.
  • No Latency: The LTC2379IMS-18#PBF guarantees no pipeline delay, which is crucial for real-time data acquisition systems where immediate response to input signals is required.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, allowing for flexibility in system design and compatibility with various logic levels.
  • Small Package Size: Housed in a compact 16-lead MSOP package, the LTC2379IMS-18#PBF saves valuable board space and is easier to integrate into space-constrained designs.

Technical Specifications

The LTC2379IMS-18#PBF operates with a single 2.5V supply and features a ±5V fully differential input range with a 104ksps sample rate. Its innovative design minimizes the noise and power consumption while maximizing accuracy and speed. The device also includes an internal oscillator to reduce external component requirements, though it can also accept an external clock for flexibility in controlling the conversion process.

Applications

  • Precision Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Industrial Process Control
  • Automated Test Equipment

With its robust feature set and high precision, the LTC2379IMS-18#PBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and accurate ADC solution. Its combination of low power, high resolution, and compact form factor makes it a versatile component for a multitude of demanding applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5316 $63.0632
4+ $25.8721 $103.4884
6+ $25.0636 $150.3816
9+ $24.2551 $218.2959
11+ $23.4466 $257.9126
15+ $21.0211 $315.3165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess