EN
  • EN
  • DE

LTC2372IUH-18#TRPBF

Part No LTC2372IUH-18#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378949-LTC2372IUH-18#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2372IUH-18#TRPBF CAD Model

Description

Product Overview: LTC2372IUH-18#TRPBF

The LTC2372IUH-18#TRPBF is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications including medical imaging, industrial process control, and high-end instrumentation.

Key Features and Benefits

  • High Resolution: The 18-bit resolution provides a high degree of precision, ensuring detailed and accurate digital representations of analog signals.
  • Fast Conversion Rate: With a sample rate of up to 1.6 Msps, the LTC2372IUH-18#TRPBF can handle high-speed signal processing requirements without compromising performance.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power dissipation, making it suitable for battery-powered devices and energy-sensitive applications.
  • No Latency Operation: The ADC offers no pipeline delay, which is critical for applications requiring real-time data acquisition and processing.
  • Wide Input Range: The device supports a versatile input range, accommodating various signal amplitudes for flexible system integration.
  • Digital Interface: The LTC2372IUH-18#TRPBF features a SPI-compatible serial interface, facilitating easy communication with most microcontrollers and digital systems.
  • Small Package: Housed in a compact QFN package, the ADC saves valuable board space and is well-suited for space-constrained applications.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Scientific Instruments

The LTC2372IUH-18#TRPBF from Analog Devices Inc. represents a blend of precision, speed, and power efficiency, encapsulated in a small form factor. Its robust design and versatile features ensure reliable performance in critical and demanding applications, underlining Analog Devices Inc.'s commitment to delivering cutting-edge technology solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3723 $64.7446
5+ $26.5619 $132.8095
7+ $25.7318 $180.1226
10+ $24.9018 $249.0180
12+ $24.0717 $288.8604
17+ $21.5816 $366.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess