EN
  • EN
  • DE

LTC2361CTS8#TRMPBF

Part No LTC2361CTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC SAR 250ksps 12-bit Serial Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOT
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 5.4 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.35 V
Mount Surface Mount
Nominal Supply Current 750 µA
Number of Bits 12
Number of Converters 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 3 V
Packaging Cut Tape
Polarity Unipolar
Power Dissipation 5.4 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 250 ksps
Schedule B 8542390000, 8542390000
Supply Type Single
Termination SMD/SMT
Win Source Part Number 1072132-LTC2361CTS8#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2361CTS8#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2361CTS8#TRMPBF Overview

The LTC2361CTS8#TRMPBF is a high-performance, 12-bit, 250ksps, SAR ADC (Successive Approximation Register Analog-to-Digital Converter) from Analog Devices Inc., designed to bring precision and speed to a wide array of applications. This ADC is encased in a compact TSOT-23 package, making it ideal for space-constrained applications such as portable devices, medical instruments, and remote sensing systems.

Key Features

  • High Resolution: With its 12-bit resolution, the LTC2361CTS8#TRMPBF provides fine detail in signal conversion, ensuring accurate representation of the input signal.
  • Fast Sampling Rate: The device supports a sampling rate of up to 250ksps, allowing for the rapid conversion of analog signals to digital, making it suitable for high-speed systems.
  • Low Power Consumption: It is designed for power-sensitive applications, featuring a low power operation that reduces the overall power consumption of the system it's integrated into.
  • SPI Interface: The device includes an SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Single Supply Operation: The LTC2361CTS8#TRMPBF operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.
  • No External Reference Required: An internal reference simplifies the design by eliminating the need for an external reference component.
  • Small Footprint: Housed in a TSOT-23 package, the ADC is optimized for compact designs where board space is at a premium.

Applications

The versatile features of the LTC2361CTS8#TRMPBF make it an excellent choice for a range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Battery-Powered Devices
  • Industrial Control Systems
  • Remote Sensor Monitoring

In conclusion, the LTC2361CTS8#TRMPBF from Analog Devices Inc. is a sophisticated ADC solution that combines speed, precision, and low-power operation in a miniature package, making it a top choice for designers looking to enhance the performance of their digital systems without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess