Overview of LTC2355CMSE-14#TRPBF
The LTC2355CMSE-14#TRPBF is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed for a wide range of applications. This ADC is part of the LTC2355 series, which is known for its exceptional accuracy and ease of use in complex signal processing tasks.
Key Features
- Resolution: The device boasts a 14-bit resolution, providing fine detail in the digital representation of analog signals.
- Sampling Rate: It offers a fast sampling rate, making it suitable for high-speed applications where quick data acquisition is crucial.
- Power Efficiency: The LTC2355CMSE-14#TRPBF is designed for low power consumption, which is ideal for battery-powered devices or energy-sensitive applications.
- Interface: It features a user-friendly interface, simplifying the integration process with microcontrollers and digital signal processors.
- Package: The product is available in a compact MSOP package, allowing for efficient use of PCB space.
- Reliability: Manufactured by Analog Devices, a leader in high-performance analog technology, this ADC is engineered to meet stringent quality and performance standards.
Applications
The LTC2355CMSE-14#TRPBF is versatile and can be used in a variety of applications, including but not limited to:
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Communication systems
- Automotive electronics
Technical Specifications
Parameter
Value
Resolution
14 Bits
Sampling Rate
Varies with specific model
Input Type
Differential
Supply Voltage
Typically 5V
Operating Temperature
-40°C to +85°C
Package / Case
MSOP
For detailed specifications and application support, it is recommended to consult the datasheet and technical resources provided by Analog Devices Inc.