EN
  • EN
  • DE

LTC2315ITS8-12#TRMPBF

Part No LTC2315ITS8-12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC SAR 5Msps 12-bit Serial Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSOT
Height 1 mm
Integral Nonlinearity (INL) 1.5 LSB
Interface SPI
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 6.4 mA
Number of A/D Converters 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 8
Polarity Unipolar
Power Dissipation 37.5 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 5 Msps
Schedule B 8542390000
Win Source Part Number 1207045-LTC2315ITS8-12#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2315ITS8-12#TRMPBF CAD Model

Description

Product Overview: LTC2315ITS8-12#TRMPBF

The LTC2315ITS8-12#TRMPBF is a state-of-the-art 12-bit, 500ksps, SAR ADC (Successive Approximation Register Analog-to-Digital Converter) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision ADC is part of the LTC2315 series, known for its high-speed data conversion capabilities and low power consumption, making it an excellent choice for a wide range of applications, including medical devices, industrial control systems, and data acquisition systems.

Key Features

  • High-Resolution Conversion: With its 12-bit resolution, the LTC2315ITS8-12#TRMPBF offers fine granularity, ensuring accurate digital representation of analog signals.
  • Fast Sample Rate: The device boasts a sample rate of up to 500ksps, enabling real-time data acquisition and processing in time-sensitive applications.
  • Low Power Consumption: Designed for efficiency, it operates with a low power supply, minimizing energy usage and heat generation for battery-powered and portable devices.
  • Single-Ended Input: The ADC features a single-ended input, simplifying the design and reducing the complexity of the input signal conditioning.
  • Small Form Factor: Housed in a compact TSOT-23 package, the LTC2315ITS8-12#TRMPBF saves valuable board space, which is crucial for space-constrained applications.
  • No External Driver Required: Its input range is designed to interface directly with most sensors, eliminating the need for external signal conditioning.
  • SPI-Compatible Serial Interface: The device includes an SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.

Applications

The versatility of the LTC2315ITS8-12#TRMPBF allows it to be utilized in multiple industries and applications. Its precision and speed make it ideal for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Process Control
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2315ITS8-12#TRMPBF is built to meet the highest industry standards, ensuring consistent performance and durability across various environmental conditions.

With its combination of high-speed performance, precision, and low power consumption, the LTC2315ITS8-12#TRMPBF from Analog Devices Inc. stands out as an exemplary component for any system requiring reliable and efficient analog-to-digital conversion.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9268 $68.7804
6+ $18.8117 $112.8702
9+ $18.2239 $164.0151
12+ $17.6360 $211.6320
15+ $17.0481 $255.7215
20+ $15.2845 $305.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess