EN
  • EN
  • DE

LTC2281CUP#PBF

Part No LTC2281CUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 125Msps 10-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 0.7 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 915 mW
Max Supply Voltage 3.4 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 263 mA
Number of Bits 10
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 3 V
Polarity Bipolar
Power Dissipation 915 mW
Resolution 1.25 B
RoHS Compliant
Sampling Rate 125 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1072114-LTC2281CUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2281CUP#PBF CAD Model

Description

The LTC2281CUP#PBF is a high-performance, dual 10-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to cater to the demanding needs of communication systems and signal processing applications. This ADC is part of the Linear Technology product line, which has been integrated into Analog Devices following their acquisition of Linear Technology.

Key Features

  • Resolution: The LTC2281 offers a 10-bit resolution, providing fine detail in signal conversion for applications that require high precision.
  • Sampling Rate: With a maximum sampling rate of 105Msps (Mega samples per second), this ADC is capable of converting high-speed analog signals into digital data without significant latency.
  • Dual Channels: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is particularly useful in stereo audio applications or dual-sensor systems.
  • Low Power Consumption: It operates with a low power consumption, which is critical for portable and battery-operated devices, ensuring longer operational time and efficiency.
  • Small Form Factor: The LTC2281 comes in a QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The LTC2281CUP#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications: For signal digitization in wireless infrastructure and fiber optics.
  • Medical Imaging: In devices requiring high-speed data acquisition like MRI and CT scanners.
  • Instrumentation: For oscilloscopes and digital multimeters that need precise and rapid measurements.
  • Industrial: In control systems and automation for accurate process monitoring.

Technical Specifications

Parameter Value
Resolution 10-bits
Sampling Rate Up to 105Msps
Number of Channels 2
Power Consumption Low
Package QFN

Overall, the LTC2281CUP#PBF ADC from Analog Devices Inc. is a robust, efficient, and precise component that is essential for modern electronic systems requiring high-speed and accurate analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7986 $65.3958
6+ $17.8860 $107.3160
9+ $17.3271 $155.9439
12+ $16.7681 $201.2172
16+ $16.2092 $259.3472
21+ $14.5324 $305.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess