EN
  • EN
  • DE

LTC2262IUJ-14#PBF

Part No LTC2262IUJ-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ms-Adc/High Speed 14-Bit, 150Msps, 1.8V Low-Power Adc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 4 LSB
Interface LVDS, Parallel
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 40
Operating Supply Voltage 1.8 V
Polarity Bipolar
Resolution 1.75 B
RoHS Compliant
Sampling Rate 150 Msps
Win Source Part Number 1072113-LTC2262IUJ-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2262IUJ-14#PBF CAD Model

Description

Product Overview: LTC2262IUJ-14#PBF from Analog Devices Inc.

The LTC2262IUJ-14#PBF is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is part of Analog Devices' Ultralow Power High Speed ADC family, which is renowned for its low power consumption and high-fidelity signal conversion.

Key Features

  • Resolution: 14-bit output provides high precision for demanding applications.
  • Sampling Rate: Capable of sampling at rates up to 125Msps, making it suitable for high-speed signal processing.
  • Power Efficiency: Features low power consumption, which is ideal for power-sensitive applications.
  • Digital Outputs: Supports CMOS or LVDS digital outputs, providing flexibility in system design.
  • Input Range: The ADC operates with a differential input range, ensuring high noise immunity and dynamic range.

Applications

The LTC2262IUJ-14#PBF is versatile and can be used in various applications such as:

  • Communications Systems
  • Medical Imaging
  • Radar and Satellite Antenna Arrays
  • Digital Oscilloscopes
  • Spectrum Analyzers
  • Data Acquisition Systems

Package and Quality

The device comes in a QFN (quad-flat no-leads) package, specifically in the 40-pin 6mm x 6mm IUJ package. This compact form factor is suitable for space-constrained applications without sacrificing performance. The part number LTC2262IUJ-14#PBF indicates the product is provided in lead-free, RoHS-compliant packaging, ensuring adherence to environmental standards.

Support and Resources

Designers can access a wealth of support and resources from Analog Devices Inc., including detailed datasheets, reference designs, and technical support from the company's engineers. This ensures that integrating the LTC2262IUJ-14#PBF into your design is as seamless as possible, allowing for a reduced time-to-market and enhanced product performance.

With its combination of high-speed, precision, and power efficiency, the LTC2262IUJ-14#PBF ADC from Analog Devices Inc. is an excellent choice for engineers looking to improve the performance of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess