EN
  • EN
  • DE

LTC2256IUJ-14

Part No LTC2256IUJ-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 40QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378947-LTC2256IUJ-14
Ultra Librarian 3D Model Ultra Librarian LTC2256IUJ-14 CAD Model

Description

Analog Devices Inc. LTC2256IUJ-14 Overview

The LTC2256IUJ-14 is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the demanding requirements of communication infrastructure, medical imaging, and industrial data acquisition systems. Its exceptional speed and accuracy make it an ideal choice for applications requiring high data rates and precision signal conversion.

Key Features

  • Resolution: 14-bit performance allows for fine granularity in signal representation, providing increased dynamic range and improved signal-to-noise ratio (SNR).
  • Sampling Rate: With a maximum sampling rate of 125Msps (mega samples per second), the LTC2256IUJ-14 is capable of converting high-frequency signals without significant loss of information.
  • Low Power Consumption: Its efficient design ensures that power usage is kept to a minimum, which is critical for battery-powered or heat-sensitive applications.
  • Flexible Input Range: The device supports a differential input range, making it versatile for various signal types and amplitudes.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliable and consistent data conversion.
  • Serial LVDS Outputs: The use of Low-Voltage Differential Signaling (LVDS) for output reduces the number of data lines required and minimizes signal emission, which is beneficial in noise-sensitive environments.
  • Small Package: Housed in a compact QFN (quad-flat no-leads) package, the LTC2256IUJ-14 saves valuable board space and is suitable for dense circuit designs.

Applications

The LTC2256IUJ-14 is engineered to be a versatile ADC that can be used in a variety of high-speed data acquisition systems. Its primary applications include:

  • Telecommunications: Base stations, software-defined radios, and other communication equipment that require high-speed and accurate ADCs.
  • Medical Imaging: Advanced imaging systems like MRI and CT scanners that demand precise data conversion to produce high-quality images.
  • Industrial: Test and measurement equipment, digital oscilloscopes, and other industrial applications where high-speed signal processing is essential.

With its robust feature set and proven reliability, the LTC2256IUJ-14 from Analog Devices Inc. is a top-tier solution for system designers looking to enhance the performance and efficiency of their high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2942 $220.5884
3+ $106.6177 $319.8531
4+ $95.5883 $382.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 556 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess