EN
  • EN
  • DE

LTC2256CUJ-14#PBF

Part No LTC2256CUJ-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC Pipelined 25Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 2.5 LSB
Interface Parallel, SPI
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 70 °C
Max Power Dissipation 40 mW
Max Supply Voltage 1.9 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 19.5 mA
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 40
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 126 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 25 Msps
Supply Type Single
Win Source Part Number 1209356-LTC2256CUJ-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2256CUJ-14#PBF CAD Model

Description

Product Overview: LTC2256CUJ-14#PBF

The LTC2256CUJ-14#PBF is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc. (ADI), a leader in high-performance analog technology. This ADC is designed to deliver exceptional dynamic performance with a flexible digital interface, making it an ideal choice for a wide range of applications, including communications systems, medical imaging, and industrial data acquisition systems.

Key Features

  • Resolution: 14-bit performance allows for precise digital representation of analog signals, ensuring high-fidelity data conversion.
  • Sampling Rate: With a sampling rate of 125Msps (mega samples per second), this ADC is capable of converting high-speed analog signals to digital data without missing critical information.
  • Low Power Consumption: The LTC2256CUJ-14#PBF has been optimized for low power operation, reducing the thermal footprint and power requirements for the systems it is used in.
  • Input Range: It features a wide input range, providing flexibility in interfacing with various signal sources.
  • Digital Output: The product comes with a user-friendly digital interface, which can be configured for ease of integration into digital signal processing systems.
  • Package: Housed in a compact QFN (quad-flat no-leads) package, it occupies minimal board space, which is critical in space-constrained applications.

Applications

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Data Acquisition Systems
  • Radar and Satellite Communication Systems

Reliability and Quality

The LTC2256CUJ-14#PBF is manufactured by ADI with a commitment to reliability and performance. Analog Devices Inc. is renowned for their rigorous testing and quality assurance processes, ensuring that each product meets the highest standards. The LTC2256CUJ-14#PBF is RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronic devices.

Support and Resources

ADI provides extensive technical support and resources for the LTC2256CUJ-14#PBF. Designers can access a wealth of documentation, including datasheets, reference designs, and application notes, as well as software tools to facilitate the integration of this ADC into their projects.

For engineers seeking a high-speed, reliable, and power-efficient ADC solution, the LTC2256CUJ-14#PBF from Analog Devices Inc. offers a compelling option that balances performance with practicality.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess