EN
  • EN
  • DE

LTC2250IUH#PBF

Part No LTC2250IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 105Msps 10-bit Parallel 32-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Differential Nonlinearity 0.05 LSB
Integral Nonlinearity (INL) 0.6 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 378 mW
Max Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 107 mA
Number of Bits 10
Number of Converters 1
Number of Elements 1
Number of Pins 32
Operating Supply Voltage 3 V
Packaging Bulk
Polarity Bipolar
Power Dissipation 378 mW
REACH SVHC No SVHC
Resolution 1.25 B
RoHS Compliant
Sampling Rate 105 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1203654-LTC2250IUH#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2250IUH#PBF CAD Model

Description

Analog Devices Inc. LTC2250IUH#PBF Overview

The LTC2250IUH#PBF is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to bring precision and speed to a wide array of digital signal processing and data acquisition systems. This ADC is an ideal choice for applications requiring high data rates and accuracy, such as medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: 14-bit performance offers fine quantization, which is crucial for applications that require high precision and dynamic range.
  • Sampling Rate: With a sampling rate of 125Msps (mega samples per second), the LTC2250IUH#PBF can handle high-speed signals, making it suitable for capturing fast transient events.
  • Power Efficiency: The device operates on a single 3.3V supply, ensuring low power consumption without compromising performance, which is particularly beneficial for portable and battery-powered applications.
  • Package: Housed in a compact 32-lead QFN (5mm × 5mm) package, the LTC2250IUH#PBF is designed for space-constrained applications.
  • Input Range: It features a flexible input range, which includes a 2Vpp differential input range, allowing it to interface with a variety of signal sources.
  • Digital Outputs: CMOS outputs provide compatibility with a broad range of digital processors and FPGAs, facilitating easy integration into digital systems.

Performance and Reliability

The LTC2250IUH#PBF is engineered to deliver robust performance with features like no missing codes over temperature, which ensures reliable operation across diverse environmental conditions. The device also includes a shutdown mode that reduces power consumption when the ADC is not in use, further extending the product's application in power-sensitive systems.

Applications

With its high-speed, precision conversion capabilities, the LTC2250IUH#PBF is suitable for a variety of demanding applications, including:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

Analog Devices Inc. is known for their commitment to high-quality products, and the LTC2250IUH#PBF is no exception, offering designers a reliable and efficient solution for their high-speed data conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess