EN
  • EN
  • DE

LTC2241CUP-10#PBF

Part No LTC2241CUP-10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 210Msps 10-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 805 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 226 mA
Number of Bits 10
Number of Converters 1
Number of Pins 64
REACH SVHC No SVHC
Resolution 1.25 B
RoHS Compliant
Sampling Rate 210 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1072106-LTC2241CUP-10#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2241CUP-10#PBF CAD Model

Description

Product Overview: LTC2241CUP-10#PBF

The LTC2241CUP-10#PBF is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is part of the LTC2241 family and offers a sampling rate of up to 105 Msps, making it an excellent choice for demanding applications that require high speed and precision.

Key Features

  • Resolution: 10-bit performance ensures detailed and accurate digital representations of analog signals.
  • Sampling Rate: With a maximum sampling rate of 105 Msps, the LTC2241CUP-10#PBF is capable of converting high-frequency signals with precision.
  • Power Consumption: Designed for power-sensitive applications, it maintains efficiency with a low power dissipation.
  • Differential Inputs: The ADC features differential inputs, which enhance noise immunity and allow for a wider dynamic range.
  • No Missing Codes: Guarantees performance with no missing codes over the full operating temperature range.
  • Output Format: Offers flexible output options with CMOS or LVDS digital outputs, accommodating various interface requirements.
  • Package: The device comes in a compact 64-pin QFN package, ideal for space-constrained applications.

Applications

The LTC2241CUP-10#PBF is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Radar and Satellite Receiver Systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2241CUP-10#PBF ADC is built to meet high standards, ensuring stable performance and longevity in critical applications. It also features an industrial temperature range, making it suitable for use in harsh environments.

Ordering Information

The full part number for this ADC is LTC2241CUP-10#PBF, where "PBF" denotes the lead-free, RoHS-compliant package. When ordering or requesting samples, ensure to use the complete part number for accurate identification and to meet environmental standards.

With its robust feature set, the LTC2241CUP-10#PBF from Analog Devices Inc. is a versatile ADC solution that delivers the performance needed for today's high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess